Tektronix, Inc. Power Supply Cal W/d, Adj, 6A/32V, 400Va; Power Supply Output Type Tektronix PWS2326 CAL D

Description
POWER SUPPLY CAL W/D, ADJ, 6A/32V, 400VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:400VA; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY CAL W/D, ADJ, 6A/32V, 400VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:400VA; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Cal W/d, Adj, 6A/32V, 400Va; Power Supply Output Type Tektronix - 12AC5967 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Cal W/d, Adj, 6A/32V, 400Va; Power Supply Output Type Tektronix
12AC5967
Power Supply Cal W/d, Adj, 6A/32V, 400Va; Power Supply Output Type Tektronix 12AC5967
POWER SUPPLY CAL W/D, ADJ, 6A/32V, 400VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:400VA; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY CAL W/D, ADJ, 6A/32V, 400VA; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:32V; Output Current Min:0A; Output Current Max:6A; Power Rating:400VA; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5967
Product Name Power Supply Cal W/d, Adj, 6A/32V, 400Va; Power Supply Output Type Tektronix
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details