Pomona Electronics Test Leads PVLEAD1

Description
Fluke PVLEAD1 Test Lead
Request a Quote Datasheet
Description
Fluke PVLEAD1 Test Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Leads - 2492820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Leads
2492820
Test Leads 2492820
Fluke PVLEAD1 Test Lead

Fluke PVLEAD1 Test Lead

Supplier's Site
Test Lead Set, Solar Clamp, Black, Red; Test Connector Type A Pomona - 71AJ8635 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Solar Clamp, Black, Red; Test Connector Type A Pomona
71AJ8635
Test Lead Set, Solar Clamp, Black, Red; Test Connector Type A Pomona 71AJ8635
TEST LEAD SET, SOLAR CLAMP, BLACK, RED; Test Connector Type A:MC4; Test Connector Type B:4mm Banana Plug; Lead Length - Imperial:60"; Lead Length - Metric:1.524m; Insulator Colour:Black, Red; Current Rating:20A; Voltage Rating:1kV RoHS Compliant: Yes

TEST LEAD SET, SOLAR CLAMP, BLACK, RED; Test Connector Type A:MC4; Test Connector Type B:4mm Banana Plug; Lead Length - Imperial:60"; Lead Length - Metric:1.524m; Insulator Colour:Black, Red; Current Rating:20A; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number 2492820 71AJ8635
Product Name Test Leads Test Lead Set, Solar Clamp, Black, Red; Test Connector Type A Pomona
Approvals RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

XL1 Mini-Hook to X100W Mini-Hook, 22 AWG PVC Test Lead - 221XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details