Videojet Technologies, Inc. Hardware PT1112060

Description
SUPPORTER MF126, BEARING, PLATEN ROLLER (INNER) M8460SE. FREE 2 YEAR RADWELL WARRANTY
Description
SUPPORTER MF126, BEARING, PLATEN ROLLER (INNER) M8460SE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hardware - 41005871 - Radwell International
Willingboro, NJ, United States
Hardware
41005871
Hardware 41005871
SUPPORTER MF126, BEARING, PLATEN ROLLER (INNER) M8460SE. FREE 2 YEAR RADWELL WARRANTY

SUPPORTER MF126, BEARING, PLATEN ROLLER (INNER) M8460SE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 41005871
Product Name Hardware
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB15030UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.9055 inch (150.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 2.7500 inch (69.850 mm)
Overall Width 3.8750 inch (98.425 mm)
View Details
Roller Bearings - 2482789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.1654 inch (55.000 mm)
View Details