Tektronix, Inc. RF Sensor PSM3310

Description
The PSM3310 is a new 8 GHz 0.1 Watts RF Sensor from Tektronix. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 18 GHz Model Models Available with N and 3.5 mm Connectors Dynamic Range as Low as –60 dBm and as High as +20 dBm Uncertainty as Low as 2.6% Reading Rates up to 2000 Readings/s Meters are Calibrated over Full Temperature Range – No zero or cal needed before making measurements, saving time and avoiding poor-quality data Average Power, Duty Cycle Corrected Pulse Power, and Measurement Logging on All Models Included Applications run under Microsoft Windows: Power Meter Application High-speed Logging Application LabVIEW Drivers and Programming Examples for Most Common Windows Programming Environments are Available for Automated System Support Max Hold and Relative Measurement Modes Offset, Frequency Response, and 75 ω Minimum Loss Pad Correction Flexible Averaging Modes for Quick, Stable Measurements TTL Trigger Input and Output allow Synchronization with External Instruments Pass/Fail Limit Mode Compact Size The PSM3000 Series offers True Average Power Measurements that give accurate results regardless of signal shape or modulation Applications: General-purpose RF and Microwave Average Power Measurements Characterization of repetitive pulsed signals, such as navigation,weather, and other radar Peak and average power measurements on modulated signals such as SM, CDMA, WCDMA, HSPA, WiMAX up to 10 MHz Peak and average power measurements of modulated pulsed communications signals Level control feedback for signal sources Validation and characterization of power amplifiers, switches, and other RF and Microwave Components Service, maintenance, and installation of DTV, Cellular, Microwave, Radio Link, and Radiobroadcast Transmitters Verification and calibration of test equipment and systems 3-Year Warranty Capable, Compact Power Sensors/Meters The PSM3000, PSM4000, and PSM5000 Series are compact power sensors/meters that deliver fast, accurate RF and microwave power measurements. A broad range of CW and pulse modulation measurements are available, depending on the series you choose. Each meter comes with Windows Power Meter application software for controlling the meter, displaying readings, and recording data. The combination of the sensor/meter and PC provides a complete solution, eliminating the need for a separate, dedicated meter mainframe.
Datasheet
Description
The PSM3310 is a new 8 GHz 0.1 Watts RF Sensor from Tektronix. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 18 GHz Model Models Available with N and 3.5 mm Connectors Dynamic Range as Low as –60 dBm and as High as +20 dBm Uncertainty as Low as 2.6% Reading Rates up to 2000 Readings/s Meters are Calibrated over Full Temperature Range – No zero or cal needed before making measurements, saving time and avoiding poor-quality data Average Power, Duty Cycle Corrected Pulse Power, and Measurement Logging on All Models Included Applications run under Microsoft Windows: Power Meter Application High-speed Logging Application LabVIEW Drivers and Programming Examples for Most Common Windows Programming Environments are Available for Automated System Support Max Hold and Relative Measurement Modes Offset, Frequency Response, and 75 ω Minimum Loss Pad Correction Flexible Averaging Modes for Quick, Stable Measurements TTL Trigger Input and Output allow Synchronization with External Instruments Pass/Fail Limit Mode Compact Size The PSM3000 Series offers True Average Power Measurements that give accurate results regardless of signal shape or modulation Applications: General-purpose RF and Microwave Average Power Measurements Characterization of repetitive pulsed signals, such as navigation,weather, and other radar Peak and average power measurements on modulated signals such as SM, CDMA, WCDMA, HSPA, WiMAX up to 10 MHz Peak and average power measurements of modulated pulsed communications signals Level control feedback for signal sources Validation and characterization of power amplifiers, switches, and other RF and Microwave Components Service, maintenance, and installation of DTV, Cellular, Microwave, Radio Link, and Radiobroadcast Transmitters Verification and calibration of test equipment and systems 3-Year Warranty Capable, Compact Power Sensors/Meters The PSM3000, PSM4000, and PSM5000 Series are compact power sensors/meters that deliver fast, accurate RF and microwave power measurements. A broad range of CW and pulse modulation measurements are available, depending on the series you choose. Each meter comes with Windows Power Meter application software for controlling the meter, displaying readings, and recording data. The combination of the sensor/meter and PC provides a complete solution, eliminating the need for a separate, dedicated meter mainframe.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor PSM3310
The PSM3310 is a new 8 GHz 0.1 Watts RF Sensor from Tektronix. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: 18 GHz Model Models Available with N and 3.5 mm Connectors Dynamic Range as Low as –60 dBm and as High as +20 dBm Uncertainty as Low as 2.6% Reading Rates up to 2000 Readings/s Meters are Calibrated over Full Temperature Range – No zero or cal needed before making measurements, saving time and avoiding poor-quality data Average Power, Duty Cycle Corrected Pulse Power, and Measurement Logging on All Models Included Applications run under Microsoft Windows: Power Meter Application High-speed Logging Application LabVIEW Drivers and Programming Examples for Most Common Windows Programming Environments are Available for Automated System Support Max Hold and Relative Measurement Modes Offset, Frequency Response, and 75 ω Minimum Loss Pad Correction Flexible Averaging Modes for Quick, Stable Measurements TTL Trigger Input and Output allow Synchronization with External Instruments Pass/Fail Limit Mode Compact Size The PSM3000 Series offers True Average Power Measurements that give accurate results regardless of signal shape or modulation Applications: General-purpose RF and Microwave Average Power Measurements Characterization of repetitive pulsed signals, such as navigation,weather, and other radar Peak and average power measurements on modulated signals such as SM, CDMA, WCDMA, HSPA, WiMAX up to 10 MHz Peak and average power measurements of modulated pulsed communications signals Level control feedback for signal sources Validation and characterization of power amplifiers, switches, and other RF and Microwave Components Service, maintenance, and installation of DTV, Cellular, Microwave, Radio Link, and Radiobroadcast Transmitters Verification and calibration of test equipment and systems 3-Year Warranty Capable, Compact Power Sensors/Meters The PSM3000, PSM4000, and PSM5000 Series are compact power sensors/meters that deliver fast, accurate RF and microwave power measurements. A broad range of CW and pulse modulation measurements are available, depending on the series you choose. Each meter comes with Windows Power Meter application software for controlling the meter, displaying readings, and recording data. The combination of the sensor/meter and PC provides a complete solution, eliminating the need for a separate, dedicated meter mainframe.

The PSM3310 is a new 8 GHz 0.1 Watts RF Sensor from Tektronix. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • 18 GHz Model
  • Models Available with N and 3.5 mm Connectors
  • Dynamic Range as Low as –60 dBm and as High as +20 dBm
  • Uncertainty as Low as 2.6%
  • Reading Rates up to 2000 Readings/s
  • Meters are Calibrated over Full Temperature Range – No zero or
    cal needed before making measurements, saving time and avoiding
    poor-quality data
  • Average Power, Duty Cycle Corrected Pulse Power, and Measurement
    Logging on All Models

Included Applications run under Microsoft Windows:

  • Power Meter Application
  • High-speed Logging Application
  • LabVIEW Drivers and Programming Examples for Most Common
  • Windows Programming Environments are Available for Automated
  • System Support
  • Max Hold and Relative Measurement Modes
  • Offset, Frequency Response, and 75 Ω Minimum Loss Pad Correction
  • Flexible Averaging Modes for Quick, Stable Measurements
  • TTL Trigger Input and Output allow Synchronization with External Instruments
  • Pass/Fail Limit Mode
  • Compact Size
  • The PSM3000 Series offers True Average Power Measurements that give accurate results regardless of signal shape or modulation

Applications:

  • General-purpose RF and Microwave Average Power Measurements
  • Characterization of repetitive pulsed signals, such as navigation,weather, and other radar
  • Peak and average power measurements on modulated signals such as SM, CDMA, WCDMA, HSPA, WiMAX up to 10 MHz
  • Peak and average power measurements of modulated pulsed communications signals
  • Level control feedback for signal sources
  • Validation and characterization of power amplifiers, switches, and other RF and Microwave Components
  • Service, maintenance, and installation of DTV, Cellular, Microwave, Radio Link, and Radiobroadcast Transmitters
  • Verification and calibration of test equipment and systems
  • 3-Year Warranty

Capable, Compact Power Sensors/Meters

The PSM3000, PSM4000, and PSM5000 Series are compact power sensors/meters that deliver fast, accurate RF and microwave power measurements. A broad range of CW and pulse modulation measurements are available, depending on the series you choose. Each meter comes with Windows Power Meter application software for controlling the meter, displaying readings, and recording data. The combination of the sensor/meter and PC provides a complete solution, eliminating the need for a separate, dedicated meter mainframe.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number PSM3310
Product Name RF Sensor
Frequency Range 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 202050016 - 202050016 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 50000 MHz
dBm Measurement Range 36.02 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
USB 75Ω Power Sensor 100 kHz - 2.5 GHz, -30 to +20 dBm - PWR-2.5GHS-75 - Mini-Circuits
Specs
Input Voltage 4 volts
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
0.01-18GHz Negative SMA Coaxial Detector - ZRD20S-18N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 18000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details