Tektronix, Inc. DC Power Supply PS503

Description
The PS503 is a 45 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Range: 0-20V/1A, 0-5V/1A Power: 45W Minimum resolution: 10mV The Tektronix PS503 is a dual 0-20V DC constant-voltage, current limited, floating power supply that plugs into a TM500 Series Power Module. The supply is designed for conveniently powering complementary and linear integrated circuits such as operational and differential amplifiers as well as differential comparators. A ground-referenced +5V auxiliary supply is also included which is suitable for bipolar logic, light-emitting diodes, incandescent displays and similar applications.
Description
The PS503 is a 45 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Range: 0-20V/1A, 0-5V/1A Power: 45W Minimum resolution: 10mV The Tektronix PS503 is a dual 0-20V DC constant-voltage, current limited, floating power supply that plugs into a TM500 Series Power Module. The supply is designed for conveniently powering complementary and linear integrated circuits such as operational and differential amplifiers as well as differential comparators. A ground-referenced +5V auxiliary supply is also included which is suitable for bipolar logic, light-emitting diodes, incandescent displays and similar applications.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PS503 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PS503
DC Power Supply PS503
The PS503 is a 45 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Dual Range: 0-20V/1A, 0-5V/1A Power: 45W Minimum resolution: 10mV The Tektronix PS503 is a dual 0-20V DC constant-voltage, current limited, floating power supply that plugs into a TM500 Series Power Module. The supply is designed for conveniently powering complementary and linear integrated circuits such as operational and differential amplifiers as well as differential comparators. A ground-referenced +5V auxiliary supply is also included which is suitable for bipolar logic, light-emitting diodes, incandescent displays and similar applications.

The PS503 is a 45 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Dual Range: 0-20V/1A, 0-5V/1A
  • Power: 45W
  • Minimum resolution: 10mV

The Tektronix PS503 is a dual 0-20V DC constant-voltage, current limited, floating power supply that plugs into a TM500 Series Power Module. The supply is designed for conveniently powering complementary and linear integrated circuits such as operational and differential amplifiers as well as differential comparators. A ground-referenced +5V auxiliary supply is also included which is suitable for bipolar logic, light-emitting diodes, incandescent displays and similar applications.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PS503
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2164-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details