Tektronix, Inc. DC Power Supply PS2521G

Description
The PS2521G is a 130 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output: One 0-6V, 0-5A; Two 0-20V, 0-2.5A Watts: 130W Digital LED Output Indicator SCPI Compatible The Tektroniix PS2521G Triple Power Supply has a single supply providing a maximum of 6V and 5A and two supplies providing a maximum of 20V and 2.5A. The Tektronix PS2521G can be operated in one of three modes: independent, series or parallel. In the independent mode, the output voltage and current of each supply are controlled independently. In the two tracking modes, the variable outputs are connected either in series or in parallel; the controls of the master power supply adjust the voltage or current. The Tektronix PS2521G is GPIB programmable and the GPIB command sets are SCPI compatible. The Tektronix PS2521G features 100 memories to store voltage and current limits for instant recall via the front panel or GPIB.
Datasheet
Description
The PS2521G is a 130 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output: One 0-6V, 0-5A; Two 0-20V, 0-2.5A Watts: 130W Digital LED Output Indicator SCPI Compatible The Tektroniix PS2521G Triple Power Supply has a single supply providing a maximum of 6V and 5A and two supplies providing a maximum of 20V and 2.5A. The Tektronix PS2521G can be operated in one of three modes: independent, series or parallel. In the independent mode, the output voltage and current of each supply are controlled independently. In the two tracking modes, the variable outputs are connected either in series or in parallel; the controls of the master power supply adjust the voltage or current. The Tektronix PS2521G is GPIB programmable and the GPIB command sets are SCPI compatible. The Tektronix PS2521G features 100 memories to store voltage and current limits for instant recall via the front panel or GPIB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PS2521G - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PS2521G
DC Power Supply PS2521G
The PS2521G is a 130 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple Output: One 0-6V, 0-5A; Two 0-20V, 0-2.5A Watts: 130W Digital LED Output Indicator SCPI Compatible The Tektroniix PS2521G Triple Power Supply has a single supply providing a maximum of 6V and 5A and two supplies providing a maximum of 20V and 2.5A. The Tektronix PS2521G can be operated in one of three modes: independent, series or parallel. In the independent mode, the output voltage and current of each supply are controlled independently. In the two tracking modes, the variable outputs are connected either in series or in parallel; the controls of the master power supply adjust the voltage or current. The Tektronix PS2521G is GPIB programmable and the GPIB command sets are SCPI compatible. The Tektronix PS2521G features 100 memories to store voltage and current limits for instant recall via the front panel or GPIB.

The PS2521G is a 130 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Triple Output: One 0-6V, 0-5A; Two 0-20V, 0-2.5A
  • Watts: 130W
  • Digital LED Output Indicator
  • SCPI Compatible

The Tektroniix PS2521G Triple Power Supply has a single supply providing a maximum of 6V and 5A and two supplies providing a maximum of 20V and 2.5A. The Tektronix PS2521G can be operated in one of three modes: independent, series or parallel. In the independent mode, the output voltage and current of each supply are controlled independently. In the two tracking modes, the variable outputs are connected either in series or in parallel; the controls of the master power supply adjust the voltage or current.

The Tektronix PS2521G is GPIB programmable and the GPIB command sets are SCPI compatible. The Tektronix PS2521G features 100 memories to store voltage and current limits for instant recall via the front panel or GPIB.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PS2521G
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details