Tektronix, Inc. DC Power Supply PS2510G

Description
The PS2510G is a 126 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-3.5A Power: 126W Digital LED Output Indicator SCPI Compatible The Tektronix PS2510G provides a maximum of 36V and 3.5A. The PS2510G is GPIB programmable and the GPIB command sets are SCPI compatible. The PS2510G features 100 memories to store voltage and current limits for instant recall via the front panel or GPIB.
Datasheet
Description
The PS2510G is a 126 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-3.5A Power: 126W Digital LED Output Indicator SCPI Compatible The Tektronix PS2510G provides a maximum of 36V and 3.5A. The PS2510G is GPIB programmable and the GPIB command sets are SCPI compatible. The PS2510G features 100 memories to store voltage and current limits for instant recall via the front panel or GPIB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - PS2510G - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
PS2510G
DC Power Supply PS2510G
The PS2510G is a 126 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-36V Current: 0-3.5A Power: 126W Digital LED Output Indicator SCPI Compatible The Tektronix PS2510G provides a maximum of 36V and 3.5A. The PS2510G is GPIB programmable and the GPIB command sets are SCPI compatible. The PS2510G features 100 memories to store voltage and current limits for instant recall via the front panel or GPIB.

The PS2510G is a 126 Watt DC Power Supply from Tektronix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-36V
  • Current: 0-3.5A
  • Power: 126W
  • Digital LED Output Indicator
  • SCPI Compatible

The Tektronix PS2510G provides a maximum of 36V and 3.5A. The PS2510G is GPIB programmable and the GPIB command sets are SCPI compatible. The PS2510G features 100 memories to store voltage and current limits for instant recall via the front panel or GPIB.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number PS2510G
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details