Kollmorgen Corporation Hybrid Stepper Motor POWERPAC® K and N

Description
POWERPAC® hybrid stepper motors deliver more power in a smaller package. These rugged NEMA 34 and 42 (90 and 110 mm) motors combine optimal magnetics in a housingless frame with a large diameter rotor and innovative rotor-stator design to produce more torque and smoother microstepping. The K Series incorporates flux-focusing SIGMAX® technology for higher acceleration with 25 percent more torque. Features Wide range of standard options Affordable co-engineered modifications with a short lead time to meet unique application requirements N3 models, NEMA 34 (90 mm) motors are available in 4 stack lengths with torque ratings from 3.2 to 15.4 N-m (454 to 2,180 oz-in) nominal holding torque. K3 models, NEMA 34 (90 mm) motors are available in 4 stack lengths with torque ratings from 4.08 to 19.7 N-m (578 to 2,790 oz-in) nominal holding torque. N4 models, NEMA 42 (110 mm) motors are available in 3 stack lengths with torque ratings from 8.12 to 30.8 N-m (1,150 to 4,365 oz-in) nominal holding torque. K4 models, NEMA 42 (110 mm) motors are available in 3 stack lengths with torque ratings from 10.4 to 40.3 N-m (1,470 to 5,700 oz-in) nominal holding torque. Extensive selection of shaft configurations, terminations, windings and co-engineered modifications to suit your application needs, time frame and budget Speeds up to 3,000 rpm meet the velocity demands of most high-torque applications Improved torque linearity (above rated current) provides high peak torque to boost acceleration in intermittent-duty applications High torque at moderate speeds to enable a cost-effective alternative to servo motors Low detent torque harmonic provides smoother microstepping performance K Series incorporates SIGMAX® technology for 25% more torque than N Series Runs cooler than comparable steppers to provide longer, more reliable motor life Special rotor design enables high acceleration Rugged, “housingless” square frame means more torque in a smaller package IP65 sealing for splashproof protection Two-phase design is compatible with most drives and provides smoother microstepping and lower power input versus three-phase motors Optional encoder mounting provisions
Datasheet
Description
POWERPAC® hybrid stepper motors deliver more power in a smaller package. These rugged NEMA 34 and 42 (90 and 110 mm) motors combine optimal magnetics in a housingless frame with a large diameter rotor and innovative rotor-stator design to produce more torque and smoother microstepping. The K Series incorporates flux-focusing SIGMAX® technology for higher acceleration with 25 percent more torque. Features Wide range of standard options Affordable co-engineered modifications with a short lead time to meet unique application requirements N3 models, NEMA 34 (90 mm) motors are available in 4 stack lengths with torque ratings from 3.2 to 15.4 N-m (454 to 2,180 oz-in) nominal holding torque. K3 models, NEMA 34 (90 mm) motors are available in 4 stack lengths with torque ratings from 4.08 to 19.7 N-m (578 to 2,790 oz-in) nominal holding torque. N4 models, NEMA 42 (110 mm) motors are available in 3 stack lengths with torque ratings from 8.12 to 30.8 N-m (1,150 to 4,365 oz-in) nominal holding torque. K4 models, NEMA 42 (110 mm) motors are available in 3 stack lengths with torque ratings from 10.4 to 40.3 N-m (1,470 to 5,700 oz-in) nominal holding torque. Extensive selection of shaft configurations, terminations, windings and co-engineered modifications to suit your application needs, time frame and budget Speeds up to 3,000 rpm meet the velocity demands of most high-torque applications Improved torque linearity (above rated current) provides high peak torque to boost acceleration in intermittent-duty applications High torque at moderate speeds to enable a cost-effective alternative to servo motors Low detent torque harmonic provides smoother microstepping performance K Series incorporates SIGMAX® technology for 25% more torque than N Series Runs cooler than comparable steppers to provide longer, more reliable motor life Special rotor design enables high acceleration Rugged, “housingless” square frame means more torque in a smaller package IP65 sealing for splashproof protection Two-phase design is compatible with most drives and provides smoother microstepping and lower power input versus three-phase motors Optional encoder mounting provisions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hybrid Stepper Motor - POWERPAC® K and N - Kollmorgen Corporation
Radford, VA, USA
Hybrid Stepper Motor
POWERPAC® K and N
Hybrid Stepper Motor POWERPAC® K and N
POWERPAC® hybrid stepper motors deliver more power in a smaller package. These rugged NEMA 34 and 42 (90 and 110 mm) motors combine optimal magnetics in a housingless frame with a large diameter rotor and innovative rotor-stator design to produce more torque and smoother microstepping. The K Series incorporates flux-focusing SIGMAX® technology for higher acceleration with 25 percent more torque. Features Wide range of standard options Affordable co-engineered modifications with a short lead time to meet unique application requirements N3 models, NEMA 34 (90 mm) motors are available in 4 stack lengths with torque ratings from 3.2 to 15.4 N-m (454 to 2,180 oz-in) nominal holding torque. K3 models, NEMA 34 (90 mm) motors are available in 4 stack lengths with torque ratings from 4.08 to 19.7 N-m (578 to 2,790 oz-in) nominal holding torque. N4 models, NEMA 42 (110 mm) motors are available in 3 stack lengths with torque ratings from 8.12 to 30.8 N-m (1,150 to 4,365 oz-in) nominal holding torque. K4 models, NEMA 42 (110 mm) motors are available in 3 stack lengths with torque ratings from 10.4 to 40.3 N-m (1,470 to 5,700 oz-in) nominal holding torque. Extensive selection of shaft configurations, terminations, windings and co-engineered modifications to suit your application needs, time frame and budget Speeds up to 3,000 rpm meet the velocity demands of most high-torque applications Improved torque linearity (above rated current) provides high peak torque to boost acceleration in intermittent-duty applications High torque at moderate speeds to enable a cost-effective alternative to servo motors Low detent torque harmonic provides smoother microstepping performance K Series incorporates SIGMAX® technology for 25% more torque than N Series Runs cooler than comparable steppers to provide longer, more reliable motor life Special rotor design enables high acceleration Rugged, “housingless” square frame means more torque in a smaller package IP65 sealing for splashproof protection Two-phase design is compatible with most drives and provides smoother microstepping and lower power input versus three-phase motors Optional encoder mounting provisions

POWERPAC® hybrid stepper motors deliver more power in a smaller package. These rugged NEMA 34 and 42 (90 and 110 mm) motors combine optimal magnetics in a housingless frame with a large diameter rotor and innovative rotor-stator design to produce more torque and smoother microstepping. The K Series incorporates flux-focusing SIGMAX® technology for higher acceleration with 25 percent more torque.

Features

  • Wide range of standard options
  • Affordable co-engineered modifications with a short lead time to meet unique application requirements
  • N3 models, NEMA 34 (90 mm) motors are available in 4 stack lengths with torque ratings from 3.2 to 15.4 N-m (454 to 2,180 oz-in) nominal holding torque.
  • K3 models, NEMA 34 (90 mm) motors are available in 4 stack lengths with torque ratings from 4.08 to 19.7 N-m (578 to 2,790 oz-in) nominal holding torque.
  • N4 models, NEMA 42 (110 mm) motors are available in 3 stack lengths with torque ratings from 8.12 to 30.8 N-m (1,150 to 4,365 oz-in) nominal holding torque.
  • K4 models, NEMA 42 (110 mm) motors are available in 3 stack lengths with torque ratings from 10.4 to 40.3 N-m (1,470 to 5,700 oz-in) nominal holding torque.
  • Extensive selection of shaft configurations, terminations, windings and co-engineered modifications to suit your application needs, time frame and budget
  • Speeds up to 3,000 rpm meet the velocity demands of most high-torque applications
  • Improved torque linearity (above rated current) provides high peak torque to boost acceleration in intermittent-duty applications
  • High torque at moderate speeds to enable a cost-effective alternative to servo motors
  • Low detent torque harmonic provides smoother microstepping performance
  • K Series incorporates SIGMAX® technology for 25% more torque than N Series
  • Runs cooler than comparable steppers to provide longer, more reliable motor life
  • Special rotor design enables high acceleration
  • Rugged, “housingless” square frame means more torque in a smaller package
  • IP65 sealing for splashproof protection
  • Two-phase design is compatible with most drives and provides smoother microstepping and lower power input versus three-phase motors
  • Optional encoder mounting provisions
Supplier's Site Datasheet

Technical Specifications

  Kollmorgen Corporation
Product Category Stepper Motors (rotary)
Product Number POWERPAC® K and N
Product Name Hybrid Stepper Motor
Stepper Construction Hybrid
Current per Phase 3.3 to 11.3 amps
Holding Torque 460 to 2725 In-oz (325 to 1925 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0202 to 0.0750 oz-in-sec² (0.1426 to 0.5296 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5755H-x8200 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 163 In-oz (115 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Servo drive - CMMT-AS-C4-3A-PN-S1 - Festo Corporation
Specs
Current per Phase 4 amps
Operating Temperature 32 to 122 F (0 to 50 C)
View Details