Kollmorgen Corporation Stepper Motor POWERMAX II® M and P

Description
POWERMAX II® motors are the most powerful steppers available, providing the highest torque per motor size and speed range These NEMA 23 (60 mm) motors are available in half-, single-, and two-stack configurations with holding torques from 42 to 253 oz-in. The M Series includes SIGMAX® technology for higher torque and acceleration. We can provide co-engineered modifications to meet your exact needs. Features P2 models: NEMA 23 (60 mm) motors available in 3 stack lengths with torque ratings from 0.30 to 1.51 N-m (42 to 214 oz-in) nominal holding torque M2 models: NEMA 23 (60 mm) motors available in 2 stack lengths with torque ratings from 0.67 to 1.79 N-m (95 to 253 oz-in) nominal holding torque. Available with affordable co-engineered modifications to suit your application needs, time frame and budget Speeds up to 3,000 rpm meet the velocity demands of most high-torque applications Polymer encapsulated stator for exceptional thermal dissipation Polymer end bell with threaded inserts runs cooler and provides greater flexibility for mounting encoder and brake options Largest available shaft diameter on a NEMA 23 stepper withstands high radial and axial loads, numerous shaft modifications Oversized 30 mm bearings increase bearing and motor life Optional SIGMAX® technology increases torque and acceleration rates Optional low inertia rotor produces the highest possible acceleration rate Precision ground rotor OD and honed stator ID provides a concentric air gap for high performance in an economical motor design Exposed laminations improve thermal dissipation for longer motor life High quality, dependable operation backed by a two year warranty UL recognized
Datasheet
Description
POWERMAX II® motors are the most powerful steppers available, providing the highest torque per motor size and speed range These NEMA 23 (60 mm) motors are available in half-, single-, and two-stack configurations with holding torques from 42 to 253 oz-in. The M Series includes SIGMAX® technology for higher torque and acceleration. We can provide co-engineered modifications to meet your exact needs. Features P2 models: NEMA 23 (60 mm) motors available in 3 stack lengths with torque ratings from 0.30 to 1.51 N-m (42 to 214 oz-in) nominal holding torque M2 models: NEMA 23 (60 mm) motors available in 2 stack lengths with torque ratings from 0.67 to 1.79 N-m (95 to 253 oz-in) nominal holding torque. Available with affordable co-engineered modifications to suit your application needs, time frame and budget Speeds up to 3,000 rpm meet the velocity demands of most high-torque applications Polymer encapsulated stator for exceptional thermal dissipation Polymer end bell with threaded inserts runs cooler and provides greater flexibility for mounting encoder and brake options Largest available shaft diameter on a NEMA 23 stepper withstands high radial and axial loads, numerous shaft modifications Oversized 30 mm bearings increase bearing and motor life Optional SIGMAX® technology increases torque and acceleration rates Optional low inertia rotor produces the highest possible acceleration rate Precision ground rotor OD and honed stator ID provides a concentric air gap for high performance in an economical motor design Exposed laminations improve thermal dissipation for longer motor life High quality, dependable operation backed by a two year warranty UL recognized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POWERMAX II® motors are the most powerful steppers available, providing the highest torque per motor size and speed range These NEMA 23 (60 mm) motors are available in half-, single-, and two-stack configurations with holding torques from 42 to 253 oz-in. The M Series includes SIGMAX® technology for higher torque and acceleration. We can provide co-engineered modifications to meet your exact needs. Features P2 models: NEMA 23 (60 mm) motors available in 3 stack lengths with torque ratings from 0.30 to 1.51 N-m (42 to 214 oz-in) nominal holding torque M2 models: NEMA 23 (60 mm) motors available in 2 stack lengths with torque ratings from 0.67 to 1.79 N-m (95 to 253 oz-in) nominal holding torque. Available with affordable co-engineered modifications to suit your application needs, time frame and budget Speeds up to 3,000 rpm meet the velocity demands of most high-torque applications Polymer encapsulated stator for exceptional thermal dissipation Polymer end bell with threaded inserts runs cooler and provides greater flexibility for mounting encoder and brake options Largest available shaft diameter on a NEMA 23 stepper withstands high radial and axial loads, numerous shaft modifications Oversized 30 mm bearings increase bearing and motor life Optional SIGMAX® technology increases torque and acceleration rates Optional low inertia rotor produces the highest possible acceleration rate Precision ground rotor OD and honed stator ID provides a concentric air gap for high performance in an economical motor design Exposed laminations improve thermal dissipation for longer motor life High quality, dependable operation backed by a two year warranty UL recognized

POWERMAX II® motors are the most powerful steppers available, providing the highest torque per motor size and speed range These NEMA 23 (60 mm) motors are available in half-, single-, and two-stack configurations with holding torques from 42 to 253 oz-in. The M Series includes SIGMAX® technology for higher torque and acceleration. We can provide co-engineered modifications to meet your exact needs.

Features

  • P2 models: NEMA 23 (60 mm) motors available in 3 stack lengths with torque ratings from 0.30 to 1.51 N-m (42 to 214 oz-in) nominal holding torque
  • M2 models: NEMA 23 (60 mm) motors available in 2 stack lengths with torque ratings from 0.67 to 1.79 N-m (95 to 253 oz-in) nominal holding torque.
  • Available with affordable co-engineered modifications to suit your application needs, time frame and budget
  • Speeds up to 3,000 rpm meet the velocity demands of most high-torque applications
  • Polymer encapsulated stator for exceptional thermal dissipation
  • Polymer end bell with threaded inserts runs cooler and provides greater flexibility for mounting encoder and brake options
  • Largest available shaft diameter on a NEMA 23 stepper withstands high radial and axial loads, numerous shaft modifications
  • Oversized 30 mm bearings increase bearing and motor life
  • Optional SIGMAX® technology increases torque and acceleration rates
  • Optional low inertia rotor produces the highest possible acceleration rate
  • Precision ground rotor OD and honed stator ID provides a concentric air gap for high performance in an economical motor design
  • Exposed laminations improve thermal dissipation for longer motor life
  • High quality, dependable operation backed by a two year warranty
  • UL recognized
Supplier's Site Datasheet

Technical Specifications

  Kollmorgen Corporation
Product Category Stepper Motors (rotary)
Product Number POWERMAX II® M and P
Product Name Stepper Motor
Stepper Construction Hybrid
Current per Phase 1.3 to 6.5 amps
Holding Torque 42 to 253 In-oz (30 to 179 N-cm)
Rotor Inertia 1.00E-3 to 0.0036 oz-in-sec² (0.0071 to 0.0254 kg-cm²)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

212 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 3.29 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
Stepper Motor / 39 Series - PST.39HB3015-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 65 In-oz (46 N-cm)
Continuous Current 1.5 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Stepper Motors - 403-1026-ND - DigiKey
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 1 In-oz (1 N-cm)
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
Rotor Inertia 1.35E-7 oz-in-sec² (9.50E-7 kg-cm²)
View Details