Tektronix, Inc. Picoammeters

Description
Cost-effective, multi-capability, low current measurements The cost-effective 5½-digit Model 6485 Picoammeter can measure currents from 20fA to 20mA, at speeds up to 1000 readings per second. The Model 6487 Picoammeter/Voltage provides higher accuracy and faster rise times than the 6485, a 500V source, and a damping function for use with capacitive devices. The Model 6482 Dual-Channel Picoammeter/Voltage Source offers higher measurement resolution than the Model 6485 or Model 6487 and dual, independent 30V voltage bias sources.
Description
Cost-effective, multi-capability, low current measurements The cost-effective 5½-digit Model 6485 Picoammeter can measure currents from 20fA to 20mA, at speeds up to 1000 readings per second. The Model 6487 Picoammeter/Voltage provides higher accuracy and faster rise times than the 6485, a 500V source, and a damping function for use with capacitive devices. The Model 6482 Dual-Channel Picoammeter/Voltage Source offers higher measurement resolution than the Model 6485 or Model 6487 and dual, independent 30V voltage bias sources.

Suppliers

Company
Product
Description
Supplier Links
Picoammeters -  - Tektronix, Inc.
Beaverton, OR, USA
Picoammeters
Picoammeters
Cost-effective, multi-capability, low current measurements The cost-effective 5½-digit Model 6485 Picoammeter can measure currents from 20fA to 20mA, at speeds up to 1000 readings per second. The Model 6487 Picoammeter/Voltage provides higher accuracy and faster rise times than the 6485, a 500V source, and a damping function for use with capacitive devices. The Model 6482 Dual-Channel Picoammeter/Voltage Source offers higher measurement resolution than the Model 6485 or Model 6487 and dual, independent 30V voltage bias sources.

Cost-effective, multi-capability, low current measurements

The cost-effective 5½-digit Model 6485 Picoammeter can measure currents from 20fA to 20mA, at speeds up to 1000 readings per second. The Model 6487 Picoammeter/Voltage provides higher accuracy and faster rise times than the 6485, a 500V source, and a damping function for use with capacitive devices. The Model 6482 Dual-Channel Picoammeter/Voltage Source offers higher measurement resolution than the Model 6485 or Model 6487 and dual, independent 30V voltage bias sources.

Supplier's Site

Technical Specifications

  Tektronix, Inc.
Product Category Digital Ammeters
Product Name Picoammeters
Form Factor Bench top
Measurement Type DC
Display Digits 7 or more digits
Unlock Full Specs
to access all available technical data

Similar Products

Ohmmeter - PCE-IT55 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Handheld
Measurement Type AC / DC
Options & Features Battery powered
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
Ammeters - 312886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Operating Temp 40 C (104 F)
View Details
Brighton Electronics, Inc.
Specs
Form Factor Handheld
Measurement Type AC / DC
Display Digits 4 Digits; Plus a 1/2 digit
View Details