Danaher Motion Pillow Block/Bearing Housing PB8A

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, PRECISION STEEL, 0.5 IN, CLOSED, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 0.5 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, PRECISION STEEL, 0.5 IN, CLOSED, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 0.5 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8705301 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8705301
Pillow Block/Bearing Housing 8705301
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, PRECISION STEEL, 0.5 IN, CLOSED, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 0.5 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, PRECISION STEEL, 0.5 IN, CLOSED, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 0.5 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8705301
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
12mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details