Danaher Motion Pillow Block/Bearing Housing PB20A

Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, PRECISION STEEL, 1.25 IN, CLOSED, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 1.25 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
Description
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, PRECISION STEEL, 1.25 IN, CLOSED, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 1.25 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8705254 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8705254
Pillow Block/Bearing Housing 8705254
LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, PRECISION STEEL, 1.25 IN, CLOSED, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 1.25 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

LINEAR BEARING, BALL BUSHING, PILLOW BLOCK, PRECISION STEEL, 1.25 IN, CLOSED, SELF-ALIGNING, INTEGRAL SEALS BOTH ENDS; USE WITH 1.25 IN DIAMETER CLASS S SHAFT IN END SUPPORTED APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8705254
Product Name Pillow Block/Bearing Housing
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Thomson Open Type Super Smart Ball Bushing Pillow Block SSUPBO8 - TSSUPBO-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 360 lbs (163 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details