Tektronix, Inc. Power Analyzer PA3000 1CH

Description
The PA3000 1CH is a Power Analyzer from Tektronix. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: One Input Module Installed 10 mW standby power measurement 1 MHz bandwidth 1 MS/s sampling rate 16 bit A/D Harmonic analysis to 100th order ±0.04% basic voltage and current accuracy Measurements to 30 Arms and 600 Vrms Cat II (2000 Vpk) USB and LAN interfaces standard (GPIB option) Free PWRVIEW software Full color graphical display for intuitive readouts of measured values, waveforms, harmonics, and energy integration plots Applications: AC/DC power supplies and LED drivers Appliances and consumer electronics UPS systems, inverters, and DC/AC conversion systems Wireless battery charging Three phase motors and drives Standard accessories: Lead Set (one per input module) Country-specific power cord Power output for external current transducers USB Host - to - Device interface cable Certificate of calibration documenting traceability to National Metrology Institute(s) and ISO9001 Quality System Registration Three year product warranty Options: GPIB-GPIB Interface The Tektronix PA3000 1CH is a one channel power analyzer that is optimized for testing today’s single and multi-phase, high efficiency power conversion products and designs. Use it to quickly visualize, analyze, and document power efficiency, energy consumption, and electrical performance to the latest regional and international standards, including Level VI, EnergyStar, CEC, IEC 62301, CQC-3146, and more.
Datasheet
Description
The PA3000 1CH is a Power Analyzer from Tektronix. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: One Input Module Installed 10 mW standby power measurement 1 MHz bandwidth 1 MS/s sampling rate 16 bit A/D Harmonic analysis to 100th order ±0.04% basic voltage and current accuracy Measurements to 30 Arms and 600 Vrms Cat II (2000 Vpk) USB and LAN interfaces standard (GPIB option) Free PWRVIEW software Full color graphical display for intuitive readouts of measured values, waveforms, harmonics, and energy integration plots Applications: AC/DC power supplies and LED drivers Appliances and consumer electronics UPS systems, inverters, and DC/AC conversion systems Wireless battery charging Three phase motors and drives Standard accessories: Lead Set (one per input module) Country-specific power cord Power output for external current transducers USB Host - to - Device interface cable Certificate of calibration documenting traceability to National Metrology Institute(s) and ISO9001 Quality System Registration Three year product warranty Options: GPIB-GPIB Interface The Tektronix PA3000 1CH is a one channel power analyzer that is optimized for testing today’s single and multi-phase, high efficiency power conversion products and designs. Use it to quickly visualize, analyze, and document power efficiency, energy consumption, and electrical performance to the latest regional and international standards, including Level VI, EnergyStar, CEC, IEC 62301, CQC-3146, and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer PA3000 1CH
The PA3000 1CH is a Power Analyzer from Tektronix. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: One Input Module Installed 10 mW standby power measurement 1 MHz bandwidth 1 MS/s sampling rate 16 bit A/D Harmonic analysis to 100th order ±0.04% basic voltage and current accuracy Measurements to 30 Arms and 600 Vrms Cat II (2000 Vpk) USB and LAN interfaces standard (GPIB option) Free PWRVIEW software Full color graphical display for intuitive readouts of measured values, waveforms, harmonics, and energy integration plots Applications: AC/DC power supplies and LED drivers Appliances and consumer electronics UPS systems, inverters, and DC/AC conversion systems Wireless battery charging Three phase motors and drives Standard accessories: Lead Set (one per input module) Country-specific power cord Power output for external current transducers USB Host - to - Device interface cable Certificate of calibration documenting traceability to National Metrology Institute(s) and ISO9001 Quality System Registration Three year product warranty Options: GPIB-GPIB Interface The Tektronix PA3000 1CH is a one channel power analyzer that is optimized for testing today’s single and multi-phase, high efficiency power conversion products and designs. Use it to quickly visualize, analyze, and document power efficiency, energy consumption, and electrical performance to the latest regional and international standards, including Level VI, EnergyStar, CEC, IEC 62301, CQC-3146, and more.

The PA3000 1CH is a Power Analyzer from Tektronix. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • One Input Module Installed
  • 10 mW standby power measurement
  • 1 MHz bandwidth
  • 1 MS/s sampling rate
  • 16 bit A/D
  • Harmonic analysis to 100th order
  • ±0.04% basic voltage and current accuracy
  • Measurements to 30 Arms and 600 Vrms Cat II (2000 Vpk)
  • USB and LAN interfaces standard (GPIB option)
  • Free PWRVIEW software
  • Full color graphical display for intuitive readouts of measured values, waveforms, harmonics, and energy integration plots

Applications:

  • AC/DC power supplies and LED drivers
  • Appliances and consumer electronics
  • UPS systems, inverters, and DC/AC conversion systems
  • Wireless battery charging
  • Three phase motors and drives

Standard accessories:

  • Lead Set (one per input module)
  • Country-specific power cord
  • Power output for external current transducers
  • USB Host - to - Device interface cable
  • Certificate of calibration documenting traceability to National Metrology Institute(s) and ISO9001 Quality System Registration
  • Three year product warranty

Options:

  • GPIB-GPIB Interface

The Tektronix PA3000 1CH is a one channel power analyzer that is optimized for testing today’s single and multi-phase, high efficiency power conversion products and designs. Use it to quickly visualize, analyze, and document power efficiency, energy consumption, and electrical performance to the latest regional and international standards, including Level VI, EnergyStar, CEC, IEC 62301, CQC-3146, and more.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PA3000 1CH
Product Name Power Analyzer
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analyser - PCE-PA 6500 R11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 40 to 400 volts
Current Range 0 to 80 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details