Kollmorgen Corporation Gearhead NemaTRUE™

Description
NemaTRUE™ gearheads are available in four standard NEMA sizes, three metric sizes, and both in-line and right-angle versions. All models feature our RediMount™ system for quick, error-free mounting to almost any motor. These precision gearheads provide a versatile and economical solution for many applications. We have many ratios in stock for immediate delivery through our Gearhead Express program. Features Backlash: 13 arc-min In-line and right-angle models Ratios available from 1:1 to 500:1 Sealed deep groove ball bearings for precise alignment of sun gear HRC 55-60 steel gears Anodized aluminum housing RediMount™ system Benefits High radial load carrying capability PowerTRUE™ gear technology provides high torque capacity in a compact package for right-angle applications Superior wear resistance and increased backlash integrity Fast, error-free mounting to almost any motor Lightweight, corrosion-resistant housing
Description
NemaTRUE™ gearheads are available in four standard NEMA sizes, three metric sizes, and both in-line and right-angle versions. All models feature our RediMount™ system for quick, error-free mounting to almost any motor. These precision gearheads provide a versatile and economical solution for many applications. We have many ratios in stock for immediate delivery through our Gearhead Express program. Features Backlash: 13 arc-min In-line and right-angle models Ratios available from 1:1 to 500:1 Sealed deep groove ball bearings for precise alignment of sun gear HRC 55-60 steel gears Anodized aluminum housing RediMount™ system Benefits High radial load carrying capability PowerTRUE™ gear technology provides high torque capacity in a compact package for right-angle applications Superior wear resistance and increased backlash integrity Fast, error-free mounting to almost any motor Lightweight, corrosion-resistant housing

Suppliers

Company
Product
Description
Supplier Links
Gearhead - NemaTRUE™ - Kollmorgen Corporation
Radford, VA, USA
Gearhead
NemaTRUE™
Gearhead NemaTRUE™
NemaTRUE™ gearheads are available in four standard NEMA sizes, three metric sizes, and both in-line and right-angle versions. All models feature our RediMount™ system for quick, error-free mounting to almost any motor. These precision gearheads provide a versatile and economical solution for many applications. We have many ratios in stock for immediate delivery through our Gearhead Express program. Features Backlash: 13 arc-min In-line and right-angle models Ratios available from 1:1 to 500:1 Sealed deep groove ball bearings for precise alignment of sun gear HRC 55-60 steel gears Anodized aluminum housing RediMount™ system Benefits High radial load carrying capability PowerTRUE™ gear technology provides high torque capacity in a compact package for right-angle applications Superior wear resistance and increased backlash integrity Fast, error-free mounting to almost any motor Lightweight, corrosion-resistant housing

NemaTRUE™ gearheads are available in four standard NEMA sizes, three metric sizes, and both in-line and right-angle versions. All models feature our RediMount™ system for quick, error-free mounting to almost any motor. These precision gearheads provide a versatile and economical solution for many applications. We have many ratios in stock for immediate delivery through our Gearhead Express program.

Features

  • Backlash: 13 arc-min
  • In-line and right-angle models
  • Ratios available from 1:1 to 500:1
  • Sealed deep groove ball bearings for precise alignment of sun gear
  • HRC 55-60 steel gears
  • Anodized aluminum housing
  • RediMount™ system

Benefits

  • High radial load carrying capability
  • PowerTRUE™ gear technology provides high torque capacity in a compact package for right-angle applications
  • Superior wear resistance and increased backlash integrity
  • Fast, error-free mounting to almost any motor
  • Lightweight, corrosion-resistant housing
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Gearboxes and Gearheads
Product Number NemaTRUE™
Product Name Gearhead
Gearing Planetary
Gear Ratio 1 to 500 (X : 1)
Rated Output Torque 2257 In-lbs (2602 kg-cm)
Maximum Input Speed 5000 rpm
Backlash 15 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 11.93 inch (303 mm)
Height 5.51 inch (140 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGC-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 16/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 485 (X : 1)
View Details