Fluke Power Analyzer N4K BU43

Description
The N4K BU43 is a power analyzer from Fluke. Features: Compact, high precision power analyzer is easy to carry and saves working space Easy to use with simple user interface. Customer can build functionality for his own application with modular design Non gaping average values of current, voltage and power including details for all phases. A must for dynamic measurements and efficiency All inputs galvanically separated to avoid short circuits in all applications Voltage, current and power harmonics up to the 40th FFT analysis, vector diagram and DSO mode included 15ms up to 3600s free selectable average time for dynamic measurements 4 MB memory for sample or average data on board A choice of four interfaces to select from: RS232, IEE488, Ethernet, USB2.0 for fast and easy connection to PC PI1 Process interface to measure torque and speed with external sensors + 4 analogue outputs for easy use on motor and drive applications 102 kHz/341 kHz or 1 MHz sample rate Two years calibration interval recommended; as opposed to competitors who calibrate in intervals of three months to one year. Wide range power supply: 85 V … 265 V AC, 47 Hz … 440 Hz; DC 120 V … 370 V Safety rating: CAT II 1000 V The Fluke N4K BU43 is a power analyzer. The Fluke N4K BU43 Norma high precision power analyzer delivers precise measurements of single or three-phase current and voltage as well as calculation of power and other derived values. It provides class-leading accuracy for any wave form, frequency or phase shift. Its 144 mm (5.7 in) color display makes it easy to use both in the field and as a table unit in labs and on test benches. The image is for reference only. See product specification for details.
Description
The N4K BU43 is a power analyzer from Fluke. Features: Compact, high precision power analyzer is easy to carry and saves working space Easy to use with simple user interface. Customer can build functionality for his own application with modular design Non gaping average values of current, voltage and power including details for all phases. A must for dynamic measurements and efficiency All inputs galvanically separated to avoid short circuits in all applications Voltage, current and power harmonics up to the 40th FFT analysis, vector diagram and DSO mode included 15ms up to 3600s free selectable average time for dynamic measurements 4 MB memory for sample or average data on board A choice of four interfaces to select from: RS232, IEE488, Ethernet, USB2.0 for fast and easy connection to PC PI1 Process interface to measure torque and speed with external sensors + 4 analogue outputs for easy use on motor and drive applications 102 kHz/341 kHz or 1 MHz sample rate Two years calibration interval recommended; as opposed to competitors who calibrate in intervals of three months to one year. Wide range power supply: 85 V … 265 V AC, 47 Hz … 440 Hz; DC 120 V … 370 V Safety rating: CAT II 1000 V The Fluke N4K BU43 is a power analyzer. The Fluke N4K BU43 Norma high precision power analyzer delivers precise measurements of single or three-phase current and voltage as well as calculation of power and other derived values. It provides class-leading accuracy for any wave form, frequency or phase shift. Its 144 mm (5.7 in) color display makes it easy to use both in the field and as a table unit in labs and on test benches. The image is for reference only. See product specification for details.

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer N4K BU43
The N4K BU43 is a power analyzer from Fluke. Features: Compact, high precision power analyzer is easy to carry and saves working space Easy to use with simple user interface. Customer can build functionality for his own application with modular design Non gaping average values of current, voltage and power including details for all phases. A must for dynamic measurements and efficiency All inputs galvanically separated to avoid short circuits in all applications Voltage, current and power harmonics up to the 40th FFT analysis, vector diagram and DSO mode included 15ms up to 3600s free selectable average time for dynamic measurements 4 MB memory for sample or average data on board A choice of four interfaces to select from: RS232, IEE488, Ethernet, USB2.0 for fast and easy connection to PC PI1 Process interface to measure torque and speed with external sensors + 4 analogue outputs for easy use on motor and drive applications 102 kHz/341 kHz or 1 MHz sample rate Two years calibration interval recommended; as opposed to competitors who calibrate in intervals of three months to one year. Wide range power supply: 85 V … 265 V AC, 47 Hz … 440 Hz; DC 120 V … 370 V Safety rating: CAT II 1000 V The Fluke N4K BU43 is a power analyzer. The Fluke N4K BU43 Norma high precision power analyzer delivers precise measurements of single or three-phase current and voltage as well as calculation of power and other derived values. It provides class-leading accuracy for any wave form, frequency or phase shift. Its 144 mm (5.7 in) color display makes it easy to use both in the field and as a table unit in labs and on test benches. The image is for reference only. See product specification for details.

The N4K BU43 is a power analyzer from Fluke.

Features:

  • Compact, high precision power analyzer is easy to carry and saves working space
  • Easy to use with simple user interface.
  • Customer can build functionality for his own application with modular design
  • Non gaping average values of current, voltage and power including details for all phases. A must for dynamic measurements and efficiency
  • All inputs galvanically separated to avoid short circuits in all applications
  • Voltage, current and power harmonics up to the 40th
  • FFT analysis, vector diagram and DSO mode included
  • 15ms up to 3600s free selectable average time for dynamic measurements
  • 4 MB memory for sample or average data on board
  • A choice of four interfaces to select from: RS232, IEE488, Ethernet, USB2.0 for fast and easy connection to PC
  • PI1 Process interface to measure torque and speed with external sensors + 4 analogue outputs for easy use on motor and drive applications
  • 102 kHz/341 kHz or 1 MHz sample rate
  • Two years calibration interval recommended; as opposed to competitors who calibrate in intervals of three months to one year.
  • Wide range power supply: 85 V … 265 V AC, 47 Hz … 440 Hz; DC 120 V … 370 V
  • Safety rating: CAT II 1000 V

The Fluke N4K BU43 is a power analyzer. The Fluke N4K BU43 Norma high precision power analyzer delivers precise measurements of single or three-phase current and voltage as well as calculation of power and other derived values. It provides class-leading accuracy for any wave form, frequency or phase shift. Its 144 mm (5.7 in) color display makes it easy to use both in the field and as a table unit in labs and on test benches.

The image is for reference only. See product specification for details.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number N4K BU43
Product Name Power Analyzer
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 10 to 600 volts
Current Range 0 to 1200 amps
View Details
Power Quality Analysers - 1232333 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details