Danaher Motion Servo Motor MT302A1-R2C1

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, KOLLMORGEN, GOLDLINE-XT, 4500 RPM , 230 V 9.0AMP, 1.29NM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, KOLLMORGEN, GOLDLINE-XT, 4500 RPM , 230 V 9.0AMP, 1.29NM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21761858 - Radwell International
Willingboro, NJ, United States
Servo Motor
21761858
Servo Motor 21761858
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, KOLLMORGEN, GOLDLINE-XT, 4500 RPM , 230 V 9.0AMP, 1.29NM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, KOLLMORGEN, GOLDLINE-XT, 4500 RPM , 230 V 9.0AMP, 1.29NM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21761858
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B4530K-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 4000 rpm
View Details