Tektronix, Inc. Mixed Signal Oscilloscope MSO71604C

Description
The MSO71604C is a 16 GHz, 4+16 channel Mixed Signal Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 16 GHz Channels: 4 Analog and 16 Digital Sample Rate: 100 GS/s Record Length: 31.24 Mpts 16 Logic Channels with 80 ps Timing Resolution for Debug of Digital and Analog Signals Application Support for High-speed Serial Industry Standards, wideband RF, Power supplies, and memory – Enables standardspecific certification, measurement automation, and ease of use Superior signal integrity and excellent signal-to-noise ratio Pinpoint® triggering: minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time Visual Trigger: precisely qualify triggers and find unique events in complex waveforms Search and Mark provides waveform or serial bus pattern matching and software triggers for signals of interest Automated Serial Analysis options for PCI Express, 8b/10b encoded serial data, I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, USB 2.0, HSIC, MIL-STD-1553B, and MIPI® D-PHY P7600 and P7500 TriMode® probing system – perfectly matched signal connectivity P6780, P6750, and P6717A high-performance 17-channel logic probes with bandwidths up to 2.5 GHz for connections to today's fast digital signals USB 2.0 host port on both the front panel and rear panel for quick and easy data storage, printing, and connecting a USB keyboard USB 2.0 device port on rear panel for easy connection to a PC or direct printing to a PictBridge®-compatib le printer Integrated 10/100 Ethernet port for network connection and Video Out port to export the oscilloscope display to a monitor or projector The Tektronix MSO71604C Mixed Signal Oscilloscope delivers exceptional signal acquisition performance and analysis capability. Discover your real signals with uncompromised acquisition on all 4 channels and capture more signal details with the industry's highest waveform capture capability. Automated setup, acquisition and analysis of high-speed serial data signals with a toolset engineered to deliver faster design and compliance testing.
Datasheet
Description
The MSO71604C is a 16 GHz, 4+16 channel Mixed Signal Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 16 GHz Channels: 4 Analog and 16 Digital Sample Rate: 100 GS/s Record Length: 31.24 Mpts 16 Logic Channels with 80 ps Timing Resolution for Debug of Digital and Analog Signals Application Support for High-speed Serial Industry Standards, wideband RF, Power supplies, and memory – Enables standardspecific certification, measurement automation, and ease of use Superior signal integrity and excellent signal-to-noise ratio Pinpoint® triggering: minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time Visual Trigger: precisely qualify triggers and find unique events in complex waveforms Search and Mark provides waveform or serial bus pattern matching and software triggers for signals of interest Automated Serial Analysis options for PCI Express, 8b/10b encoded serial data, I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, USB 2.0, HSIC, MIL-STD-1553B, and MIPI® D-PHY P7600 and P7500 TriMode® probing system – perfectly matched signal connectivity P6780, P6750, and P6717A high-performance 17-channel logic probes with bandwidths up to 2.5 GHz for connections to today's fast digital signals USB 2.0 host port on both the front panel and rear panel for quick and easy data storage, printing, and connecting a USB keyboard USB 2.0 device port on rear panel for easy connection to a PC or direct printing to a PictBridge®-compatib le printer Integrated 10/100 Ethernet port for network connection and Video Out port to export the oscilloscope display to a monitor or projector The Tektronix MSO71604C Mixed Signal Oscilloscope delivers exceptional signal acquisition performance and analysis capability. Discover your real signals with uncompromised acquisition on all 4 channels and capture more signal details with the industry's highest waveform capture capability. Automated setup, acquisition and analysis of high-speed serial data signals with a toolset engineered to deliver faster design and compliance testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSO71604C - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO71604C
Mixed Signal Oscilloscope MSO71604C
The MSO71604C is a 16 GHz, 4+16 channel Mixed Signal Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 16 GHz Channels: 4 Analog and 16 Digital Sample Rate: 100 GS/s Record Length: 31.24 Mpts 16 Logic Channels with 80 ps Timing Resolution for Debug of Digital and Analog Signals Application Support for High-speed Serial Industry Standards, wideband RF, Power supplies, and memory – Enables standardspecific certification, measurement automation, and ease of use Superior signal integrity and excellent signal-to-noise ratio Pinpoint® triggering: minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time Visual Trigger: precisely qualify triggers and find unique events in complex waveforms Search and Mark provides waveform or serial bus pattern matching and software triggers for signals of interest Automated Serial Analysis options for PCI Express, 8b/10b encoded serial data, I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, USB 2.0, HSIC, MIL-STD-1553B, and MIPI® D-PHY P7600 and P7500 TriMode® probing system – perfectly matched signal connectivity P6780, P6750, and P6717A high-performance 17-channel logic probes with bandwidths up to 2.5 GHz for connections to today's fast digital signals USB 2.0 host port on both the front panel and rear panel for quick and easy data storage, printing, and connecting a USB keyboard USB 2.0 device port on rear panel for easy connection to a PC or direct printing to a PictBridge®-compatib le printer Integrated 10/100 Ethernet port for network connection and Video Out port to export the oscilloscope display to a monitor or projector The Tektronix MSO71604C Mixed Signal Oscilloscope delivers exceptional signal acquisition performance and analysis capability. Discover your real signals with uncompromised acquisition on all 4 channels and capture more signal details with the industry's highest waveform capture capability. Automated setup, acquisition and analysis of high-speed serial data signals with a toolset engineered to deliver faster design and compliance testing.

The MSO71604C is a 16 GHz, 4+16 channel Mixed Signal Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 16 GHz
  • Channels: 4 Analog and 16 Digital
  • Sample Rate: 100 GS/s
  • Record Length: 31.24 Mpts
  • 16 Logic Channels with 80 ps Timing Resolution for Debug of Digital and Analog Signals
  • Application Support for High-speed Serial Industry Standards, wideband RF, Power supplies, and memory – Enables standardspecific certification, measurement automation, and ease of use
  • Superior signal integrity and excellent signal-to-noise ratio
  • Pinpoint® triggering: minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time
  • Visual Trigger: precisely qualify triggers and find unique events in complex waveforms
  • Search and Mark provides waveform or serial bus pattern matching and software triggers for signals of interest
  • Automated Serial Analysis options for PCI Express, 8b/10b encoded serial data, I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, USB 2.0, HSIC, MIL-STD-1553B, and MIPI® D-PHY
  • P7600 and P7500 TriMode® probing system – perfectly matched signal connectivity
  • P6780, P6750, and P6717A high-performance 17-channel logic probes with bandwidths up to 2.5 GHz for connections to today's fast digital signals
  • USB 2.0 host port on both the front panel and rear panel for quick and easy data storage, printing, and connecting a USB keyboard
  • USB 2.0 device port on rear panel for easy connection to a PC or direct printing to a PictBridge®-compatible printer
  • Integrated 10/100 Ethernet port for network connection and Video Out port to export the oscilloscope display to a monitor or projector

The Tektronix MSO71604C Mixed Signal Oscilloscope delivers exceptional signal acquisition performance and analysis capability. Discover your real signals with uncompromised acquisition on all 4 channels and capture more signal details with the industry's highest waveform capture capability. Automated setup, acquisition and analysis of high-speed serial data signals with a toolset engineered to deliver faster design and compliance testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number MSO71604C
Product Name Mixed Signal Oscilloscope
Bandwidth 16000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2104 100MHz 4+16Ch Mixed Signal Oscilloscope - MSO2104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2372489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details