Tektronix, Inc. Mixed Signal Oscilloscope MSO70804

Description
The MSO70804 is a 8 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 8 GHz Channels: 4 Analog and 16 Logic Sample Rate: 25 GS/s Record Length: 10 Mpts Up to 250 Megasample Record Length with MultiView Zoom™ Feature for Quick Navigation Fastest Waveform Capture Rate with >300,000 wfms/s Maximum per Channel Superior Signal Integrity and Excellent Signal-to-Noise Ratio – Observe the truest representation of your waveform 16 Logic Channels with 80 ps Timing Resolution for Debug of Digital and Analog Signals Pinpoint® Triggering – Minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time 6.25 Gb/s Real-time Serial Trigger – Assures triggering on the first instance of a specified NRZ or 8b/10b pattern to allow isolation of pattern-dependent effects Search & Mark – Provides waveform pattern matching and software triggers for signals of interest P7500 TriMode™ Probing System – Perfectly matched signal connectivity from 4 GHz to 20 GHz Application Support for High-speed Serial Industry Standards, RF, Power Supplies, and Memory–Enables standard specific certification, measurement automation, and ease of use The MSO70804 with 4 analog and 16 logic channels enables efficient channel-to-channel timing checks. With timing resolution of 80 ps, the MSO70804's digital acquisition system enables you to make precise timing measurements on as many as 20 channels simultaneously.
Datasheet
Description
The MSO70804 is a 8 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 8 GHz Channels: 4 Analog and 16 Logic Sample Rate: 25 GS/s Record Length: 10 Mpts Up to 250 Megasample Record Length with MultiView Zoom™ Feature for Quick Navigation Fastest Waveform Capture Rate with >300,000 wfms/s Maximum per Channel Superior Signal Integrity and Excellent Signal-to-Noise Ratio – Observe the truest representation of your waveform 16 Logic Channels with 80 ps Timing Resolution for Debug of Digital and Analog Signals Pinpoint® Triggering – Minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time 6.25 Gb/s Real-time Serial Trigger – Assures triggering on the first instance of a specified NRZ or 8b/10b pattern to allow isolation of pattern-dependent effects Search & Mark – Provides waveform pattern matching and software triggers for signals of interest P7500 TriMode™ Probing System – Perfectly matched signal connectivity from 4 GHz to 20 GHz Application Support for High-speed Serial Industry Standards, RF, Power Supplies, and Memory–Enables standard specific certification, measurement automation, and ease of use The MSO70804 with 4 analog and 16 logic channels enables efficient channel-to-channel timing checks. With timing resolution of 80 ps, the MSO70804's digital acquisition system enables you to make precise timing measurements on as many as 20 channels simultaneously.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSO70804 - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO70804
Mixed Signal Oscilloscope MSO70804
The MSO70804 is a 8 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 8 GHz Channels: 4 Analog and 16 Logic Sample Rate: 25 GS/s Record Length: 10 Mpts Up to 250 Megasample Record Length with MultiView Zoom™ Feature for Quick Navigation Fastest Waveform Capture Rate with >300,000 wfms/s Maximum per Channel Superior Signal Integrity and Excellent Signal-to-Noise Ratio – Observe the truest representation of your waveform 16 Logic Channels with 80 ps Timing Resolution for Debug of Digital and Analog Signals Pinpoint® Triggering – Minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time 6.25 Gb/s Real-time Serial Trigger – Assures triggering on the first instance of a specified NRZ or 8b/10b pattern to allow isolation of pattern-dependent effects Search & Mark – Provides waveform pattern matching and software triggers for signals of interest P7500 TriMode™ Probing System – Perfectly matched signal connectivity from 4 GHz to 20 GHz Application Support for High-speed Serial Industry Standards, RF, Power Supplies, and Memory–Enables standard specific certification, measurement automation, and ease of use The MSO70804 with 4 analog and 16 logic channels enables efficient channel-to-channel timing checks. With timing resolution of 80 ps, the MSO70804's digital acquisition system enables you to make precise timing measurements on as many as 20 channels simultaneously.

The MSO70804 is a 8 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 8 GHz
  • Channels: 4 Analog and 16 Logic
  • Sample Rate: 25 GS/s
  • Record Length: 10 Mpts
  • Up to 250 Megasample Record Length with MultiView Zoom™ Feature for Quick Navigation
  • Fastest Waveform Capture Rate with >300,000 wfms/s Maximum per Channel
  • Superior Signal Integrity and Excellent Signal-to-Noise Ratio – Observe the truest representation of your waveform
  • 16 Logic Channels with 80 ps Timing Resolution for Debug of Digital and Analog Signals
  • Pinpoint® Triggering – Minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time
  • 6.25 Gb/s Real-time Serial Trigger – Assures triggering on the first instance of a specified NRZ or 8b/10b pattern to allow isolation of pattern-dependent effects
  • Search & Mark – Provides waveform pattern matching and software triggers for signals of interest
  • P7500 TriMode™ Probing System – Perfectly matched signal connectivity from 4 GHz to 20 GHz
  • Application Support for High-speed Serial Industry Standards, RF, Power Supplies, and Memory–Enables standard specific certification, measurement automation, and ease of use

The MSO70804 with 4 analog and 16 logic channels enables efficient channel-to-channel timing checks. With timing resolution of 80 ps, the MSO70804's digital acquisition system enables you to make precise timing measurements on as many as 20 channels simultaneously.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number MSO70804
Product Name Mixed Signal Oscilloscope
Bandwidth 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO5054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO5054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Oscilloscopes - 1828439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details