Tektronix, Inc. Mixed Signal Oscilloscope MSO56

Description
The MSO56 is a 2 GHz, 6 Channel mixed signal oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: 6 FlexChannel™ inputs 48 optional digital channels Each FlexChannel provides one analog signal input or eight digital logic inputs with TLP058 logic probe Bandwidth: 350 MHz, 500 MHz, 1 GHz, 2 GHz*Optional and upgradeable Sample rate (all analog / digital channels): Real-time: 6.25 GS/s; Interpolated: 500 GS/s Record length (all analog / digital channels): 62.5 Mpoints standard; 125 Mpoints optional 1 Waveform capture rate: >500,000 waveforms/s Vertical resolution: 12-bit ADC Up to 16-bits in High Res mode Standard trigger types: Edge, Pulse Width, Runt, Timeout, Window, Logic, Setup & Hold, Rise/Fall Time, Parallel Bus, Sequence Standard analysis Cursors: Waveform, V Bars, H Bars, V&H Bars Measurements: 36 Plots: Time Trend, Histogram and Spectrum Math: basic waveform arithmetic, FFT, and advanced equation editor Search: search on any trigger criteria Jitter: TIE and Phase Noise Optional analysis Advanced Jitter and Eye Diagram Analysis Optional serial bus trigger, decode and analysis I2C, SPI, RS-232/422/485/UART, CAN, LIN, FlexRay, USB 2.0, Ethernet, I2S, LJ, RJ, TDM Arbitrary/Function Generator*Optional and upgradeable 50 MHz waveform generation Waveform Types: Arbitrary, Sine, Square, Pulse, Ramp, Triangle, DC Level, Gaussian, Lorentz, Exponential Rise/Fall, Sin(x)/x, Random Noise, Haversine, Cardiac Digital voltmeter*Free with product registration 4-digit AC RMS, DC, and DC+AC RMS voltage measurements Trigger frequency counter*Free with product registration 8-digit Display 15.6-inch (396 mm) TFT color High Definition (1,920 x 1,080) resolution Capacitive (multi-touch) touchscreen Every 5 Series MSO includes: One passive probe per FlexChannel: TPP0500B (for models with 350 MHz or 500 MHz bandwidth) or TPP1000 (for models with 1 GHz or 2 GHz bandwidth) Installation and safety manual (translated in English, Japanese, Simplified Chinese) Integrated online help Front cover with integrated accessory pouch Mouse Power cord Calibration certificate documenting traceability to National Metrology Institute(s) and ISO9001 quality system registration Three-year warranty covering all parts and labor on the 5 Series MSO instrument One-year warranty covering all parts and labor on included probes Dimensions 12.2 in (309 mm) H x 17.9 in (454 mm) W x 8.0 in (204 mm) Weight: <25 lbs. (11.4 kg) The Tektronix MSO56 is a 6 FlexChannel Mixed Signal Oscilloscope with a real-time sample rate of 6.25 GS/s and a standard record length of 62.5 Mpoints. The 5 Series MSO offers better visibility into complex systems by offering four, six and eight channel models with a large 15.6" high definition (1,920 x 1,080) display. Many applications, such as embedded systems, threephase power electronics, automotive electronics, power supply design, and DC-to-DC power converters, require the observation of more than four analog signals to verify and characterize device performance, and to debug challenging system issues. The 5 Series MSO offers a new level of integration of digital channels. Digital channels share the same high sample rate (up to 6.25 GS/s) for fine timing resolution, and long record length (up to 125 Mpoints) for long time captures as analog channels. Previous-generation MSOs required tradeoffs, with digital channels having lower sample rates or shorter record lengths than analog channels.
Datasheet
Description
The MSO56 is a 2 GHz, 6 Channel mixed signal oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: 6 FlexChannel™ inputs 48 optional digital channels Each FlexChannel provides one analog signal input or eight digital logic inputs with TLP058 logic probe Bandwidth: 350 MHz, 500 MHz, 1 GHz, 2 GHz*Optional and upgradeable Sample rate (all analog / digital channels): Real-time: 6.25 GS/s; Interpolated: 500 GS/s Record length (all analog / digital channels): 62.5 Mpoints standard; 125 Mpoints optional 1 Waveform capture rate: >500,000 waveforms/s Vertical resolution: 12-bit ADC Up to 16-bits in High Res mode Standard trigger types: Edge, Pulse Width, Runt, Timeout, Window, Logic, Setup & Hold, Rise/Fall Time, Parallel Bus, Sequence Standard analysis Cursors: Waveform, V Bars, H Bars, V&H Bars Measurements: 36 Plots: Time Trend, Histogram and Spectrum Math: basic waveform arithmetic, FFT, and advanced equation editor Search: search on any trigger criteria Jitter: TIE and Phase Noise Optional analysis Advanced Jitter and Eye Diagram Analysis Optional serial bus trigger, decode and analysis I2C, SPI, RS-232/422/485/UART, CAN, LIN, FlexRay, USB 2.0, Ethernet, I2S, LJ, RJ, TDM Arbitrary/Function Generator*Optional and upgradeable 50 MHz waveform generation Waveform Types: Arbitrary, Sine, Square, Pulse, Ramp, Triangle, DC Level, Gaussian, Lorentz, Exponential Rise/Fall, Sin(x)/x, Random Noise, Haversine, Cardiac Digital voltmeter*Free with product registration 4-digit AC RMS, DC, and DC+AC RMS voltage measurements Trigger frequency counter*Free with product registration 8-digit Display 15.6-inch (396 mm) TFT color High Definition (1,920 x 1,080) resolution Capacitive (multi-touch) touchscreen Every 5 Series MSO includes: One passive probe per FlexChannel: TPP0500B (for models with 350 MHz or 500 MHz bandwidth) or TPP1000 (for models with 1 GHz or 2 GHz bandwidth) Installation and safety manual (translated in English, Japanese, Simplified Chinese) Integrated online help Front cover with integrated accessory pouch Mouse Power cord Calibration certificate documenting traceability to National Metrology Institute(s) and ISO9001 quality system registration Three-year warranty covering all parts and labor on the 5 Series MSO instrument One-year warranty covering all parts and labor on included probes Dimensions 12.2 in (309 mm) H x 17.9 in (454 mm) W x 8.0 in (204 mm) Weight: <25 lbs. (11.4 kg) The Tektronix MSO56 is a 6 FlexChannel Mixed Signal Oscilloscope with a real-time sample rate of 6.25 GS/s and a standard record length of 62.5 Mpoints. The 5 Series MSO offers better visibility into complex systems by offering four, six and eight channel models with a large 15.6" high definition (1,920 x 1,080) display. Many applications, such as embedded systems, threephase power electronics, automotive electronics, power supply design, and DC-to-DC power converters, require the observation of more than four analog signals to verify and characterize device performance, and to debug challenging system issues. The 5 Series MSO offers a new level of integration of digital channels. Digital channels share the same high sample rate (up to 6.25 GS/s) for fine timing resolution, and long record length (up to 125 Mpoints) for long time captures as analog channels. Previous-generation MSOs required tradeoffs, with digital channels having lower sample rates or shorter record lengths than analog channels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSO56 - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO56
Mixed Signal Oscilloscope MSO56
The MSO56 is a 2 GHz, 6 Channel mixed signal oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: 6 FlexChannel™ inputs 48 optional digital channels Each FlexChannel provides one analog signal input or eight digital logic inputs with TLP058 logic probe Bandwidth: 350 MHz, 500 MHz, 1 GHz, 2 GHz*Optional and upgradeable Sample rate (all analog / digital channels): Real-time: 6.25 GS/s; Interpolated: 500 GS/s Record length (all analog / digital channels): 62.5 Mpoints standard; 125 Mpoints optional 1 Waveform capture rate: >500,000 waveforms/s Vertical resolution: 12-bit ADC Up to 16-bits in High Res mode Standard trigger types: Edge, Pulse Width, Runt, Timeout, Window, Logic, Setup & Hold, Rise/Fall Time, Parallel Bus, Sequence Standard analysis Cursors: Waveform, V Bars, H Bars, V&H Bars Measurements: 36 Plots: Time Trend, Histogram and Spectrum Math: basic waveform arithmetic, FFT, and advanced equation editor Search: search on any trigger criteria Jitter: TIE and Phase Noise Optional analysis Advanced Jitter and Eye Diagram Analysis Optional serial bus trigger, decode and analysis I2C, SPI, RS-232/422/485/UART, CAN, LIN, FlexRay, USB 2.0, Ethernet, I2S, LJ, RJ, TDM Arbitrary/Function Generator*Optional and upgradeable 50 MHz waveform generation Waveform Types: Arbitrary, Sine, Square, Pulse, Ramp, Triangle, DC Level, Gaussian, Lorentz, Exponential Rise/Fall, Sin(x)/x, Random Noise, Haversine, Cardiac Digital voltmeter*Free with product registration 4-digit AC RMS, DC, and DC+AC RMS voltage measurements Trigger frequency counter*Free with product registration 8-digit Display 15.6-inch (396 mm) TFT color High Definition (1,920 x 1,080) resolution Capacitive (multi-touch) touchscreen Every 5 Series MSO includes: One passive probe per FlexChannel: TPP0500B (for models with 350 MHz or 500 MHz bandwidth) or TPP1000 (for models with 1 GHz or 2 GHz bandwidth) Installation and safety manual (translated in English, Japanese, Simplified Chinese) Integrated online help Front cover with integrated accessory pouch Mouse Power cord Calibration certificate documenting traceability to National Metrology Institute(s) and ISO9001 quality system registration Three-year warranty covering all parts and labor on the 5 Series MSO instrument One-year warranty covering all parts and labor on included probes Dimensions 12.2 in (309 mm) H x 17.9 in (454 mm) W x 8.0 in (204 mm) Weight: <25 lbs. (11.4 kg) The Tektronix MSO56 is a 6 FlexChannel Mixed Signal Oscilloscope with a real-time sample rate of 6.25 GS/s and a standard record length of 62.5 Mpoints. The 5 Series MSO offers better visibility into complex systems by offering four, six and eight channel models with a large 15.6" high definition (1,920 x 1,080) display. Many applications, such as embedded systems, threephase power electronics, automotive electronics, power supply design, and DC-to-DC power converters, require the observation of more than four analog signals to verify and characterize device performance, and to debug challenging system issues. The 5 Series MSO offers a new level of integration of digital channels. Digital channels share the same high sample rate (up to 6.25 GS/s) for fine timing resolution, and long record length (up to 125 Mpoints) for long time captures as analog channels. Previous-generation MSOs required tradeoffs, with digital channels having lower sample rates or shorter record lengths than analog channels.

The MSO56 is a 2 GHz, 6 Channel mixed signal oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 6 FlexChannel™ inputs
  • 48 optional digital channels
  • Each FlexChannel provides one analog signal input or eight digital logic inputs with TLP058 logic probe
  • Bandwidth: 350 MHz, 500 MHz, 1 GHz, 2 GHz*Optional and upgradeable
  • Sample rate (all analog / digital channels): Real-time: 6.25 GS/s; Interpolated: 500 GS/s
  • Record length (all analog / digital channels): 62.5 Mpoints standard; 125 Mpoints optional 1
  • Waveform capture rate: >500,000 waveforms/s
  • Vertical resolution: 12-bit ADC
  • Up to 16-bits in High Res mode

Standard trigger types:

  • Edge, Pulse Width, Runt, Timeout, Window, Logic, Setup & Hold, Rise/Fall Time, Parallel Bus, Sequence

Standard analysis

  • Cursors: Waveform, V Bars, H Bars, V&H Bars
  • Measurements: 36
  • Plots: Time Trend, Histogram and Spectrum
  • Math: basic waveform arithmetic, FFT, and advanced equation editor
  • Search: search on any trigger criteria
  • Jitter: TIE and Phase Noise

Optional analysis

  • Advanced Jitter and Eye Diagram Analysis

Optional serial bus trigger, decode and analysis

  • I2C, SPI, RS-232/422/485/UART, CAN, LIN, FlexRay, USB 2.0, Ethernet, I2S, LJ, RJ, TDM

Arbitrary/Function Generator*Optional and upgradeable

  • 50 MHz waveform generation
  • Waveform Types: Arbitrary, Sine, Square, Pulse, Ramp, Triangle, DC Level, Gaussian, Lorentz, Exponential Rise/Fall, Sin(x)/x, Random Noise, Haversine, Cardiac

Digital voltmeter*Free with product registration

  • 4-digit AC RMS, DC, and DC+AC RMS voltage measurements

Trigger frequency counter*Free with product registration

  • 8-digit

Display

  • 15.6-inch (396 mm) TFT color
  • High Definition (1,920 x 1,080) resolution
  • Capacitive (multi-touch) touchscreen

Every 5 Series MSO includes:

  • One passive probe per FlexChannel: TPP0500B (for models with 350 MHz or 500 MHz bandwidth) or TPP1000 (for models with 1 GHz or 2 GHz bandwidth)
  • Installation and safety manual (translated in English, Japanese, Simplified Chinese)
  • Integrated online help
  • Front cover with integrated accessory pouch
  • Mouse
  • Power cord
  • Calibration certificate documenting traceability to National Metrology Institute(s) and ISO9001 quality system registration
  • Three-year warranty covering all parts and labor on the 5 Series MSO instrument
  • One-year warranty covering all parts and labor on included probes

Dimensions

  • 12.2 in (309 mm) H x 17.9 in (454 mm) W x 8.0 in (204 mm)
  • Weight: <25 lbs. (11.4 kg)

The Tektronix MSO56 is a 6 FlexChannel Mixed Signal Oscilloscope with a real-time sample rate of 6.25 GS/s and a standard record length of 62.5 Mpoints.

The 5 Series MSO offers better visibility into complex systems by offering four, six and eight channel models with a large 15.6" high definition (1,920 x 1,080) display. Many applications, such as embedded systems, threephase power electronics, automotive electronics, power supply design, and DC-to-DC power converters, require the observation of more than four analog signals to verify and characterize device performance, and to debug challenging system issues.

The 5 Series MSO offers a new level of integration of digital channels. Digital channels share the same high sample rate (up to 6.25 GS/s) for fine timing resolution, and long record length (up to 125 Mpoints) for long time captures as analog channels. Previous-generation MSOs required tradeoffs, with digital channels having lower sample rates or shorter record lengths than analog channels.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number MSO56
Product Name Mixed Signal Oscilloscope
Bandwidth 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3352E 350MHz 2+16Ch Mixed Signal Oscilloscope - MSO3352E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1796185 - RS Components, Ltd.
RS Components, Ltd.
Specs
A/D Resolution 8.00 (# bits)
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details