Tektronix, Inc. Mixed Signal Oscilloscope MSO5104

Description
The MSO5104 is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Analog and 16 Digital Sample Rate: 10 GS/s Record Length: 25 Mpts Up to 250 Megapoint Record Length with MultiView Zoom >250,000 wfms/s Maximum Waveform Capture Rate with FastAcq FastFrame Segmented Memory Acquisition Mode with >310,000 Frames per Second Capture Rate Standard Passive Voltage Probes with Less than 4 pF Capacitive Loading and 500 MHz or 1 GHz Analog Bandwidth User-selectable Bandwidth Limit Filters for Better Low-frequency Measurement Accuracy Suite of Advanced Triggers Wave Inspector® Controls provide Easy Navigation and Automated Search of Waveform Data MyScope® Custom Control Windows and Right Mouse Click Menus for Exceptional Efficiency 53 Automated Measurements, Waveform Histograms, and FFT Analysis for Simplified Waveform Analysis TekVPI® Probe Interface supports Active, Differential, and Current Probes for Automatic Scaling and Units 10.4 in. (264 mm) Bright XGA Display with Touch Screen Small Footprint and Lightweight – Only 8.12 in. (206 mm) Deep and Less than 15 lb. (6.7 kg) Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter Integrated 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector Microsoft® Windows 7 64-bit Operating System for Easy Connectivity and Integration into Your Environment LXI Class C Compliant Mixed Signal Design and Analysis Automated Triggering and Decode on Parallel Buses Per-channel Threshold Settings MagniVu™ High-speed Acquisition provides 60.6 ps Fine Timing Resolution on Digital Channels With the Tektronix MSO5104, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. With a Bandwidth of 1 GHz and a sample rate of 10 GS/s ensures you have the performance you need to see fast-changing signal details. To capture long windows of signal activity while maintaining fine timing resolution, the MSO5104 offers a deep record length of up to 12.5M points standard on all channels. With Wave Inspector® controls for rapid waveform navigation, and more than 10 optional software and analysis packages for common technologies and in-depth analysis tasks, the MSO5104 from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design.
Datasheet
Description
The MSO5104 is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Analog and 16 Digital Sample Rate: 10 GS/s Record Length: 25 Mpts Up to 250 Megapoint Record Length with MultiView Zoom >250,000 wfms/s Maximum Waveform Capture Rate with FastAcq FastFrame Segmented Memory Acquisition Mode with >310,000 Frames per Second Capture Rate Standard Passive Voltage Probes with Less than 4 pF Capacitive Loading and 500 MHz or 1 GHz Analog Bandwidth User-selectable Bandwidth Limit Filters for Better Low-frequency Measurement Accuracy Suite of Advanced Triggers Wave Inspector® Controls provide Easy Navigation and Automated Search of Waveform Data MyScope® Custom Control Windows and Right Mouse Click Menus for Exceptional Efficiency 53 Automated Measurements, Waveform Histograms, and FFT Analysis for Simplified Waveform Analysis TekVPI® Probe Interface supports Active, Differential, and Current Probes for Automatic Scaling and Units 10.4 in. (264 mm) Bright XGA Display with Touch Screen Small Footprint and Lightweight – Only 8.12 in. (206 mm) Deep and Less than 15 lb. (6.7 kg) Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter Integrated 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector Microsoft® Windows 7 64-bit Operating System for Easy Connectivity and Integration into Your Environment LXI Class C Compliant Mixed Signal Design and Analysis Automated Triggering and Decode on Parallel Buses Per-channel Threshold Settings MagniVu™ High-speed Acquisition provides 60.6 ps Fine Timing Resolution on Digital Channels With the Tektronix MSO5104, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. With a Bandwidth of 1 GHz and a sample rate of 10 GS/s ensures you have the performance you need to see fast-changing signal details. To capture long windows of signal activity while maintaining fine timing resolution, the MSO5104 offers a deep record length of up to 12.5M points standard on all channels. With Wave Inspector® controls for rapid waveform navigation, and more than 10 optional software and analysis packages for common technologies and in-depth analysis tasks, the MSO5104 from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSO5104 - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO5104
Mixed Signal Oscilloscope MSO5104
The MSO5104 is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Analog and 16 Digital Sample Rate: 10 GS/s Record Length: 25 Mpts Up to 250 Megapoint Record Length with MultiView Zoom >250,000 wfms/s Maximum Waveform Capture Rate with FastAcq FastFrame Segmented Memory Acquisition Mode with >310,000 Frames per Second Capture Rate Standard Passive Voltage Probes with Less than 4 pF Capacitive Loading and 500 MHz or 1 GHz Analog Bandwidth User-selectable Bandwidth Limit Filters for Better Low-frequency Measurement Accuracy Suite of Advanced Triggers Wave Inspector® Controls provide Easy Navigation and Automated Search of Waveform Data MyScope® Custom Control Windows and Right Mouse Click Menus for Exceptional Efficiency 53 Automated Measurements, Waveform Histograms, and FFT Analysis for Simplified Waveform Analysis TekVPI® Probe Interface supports Active, Differential, and Current Probes for Automatic Scaling and Units 10.4 in. (264 mm) Bright XGA Display with Touch Screen Small Footprint and Lightweight – Only 8.12 in. (206 mm) Deep and Less than 15 lb. (6.7 kg) Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter Integrated 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector Microsoft® Windows 7 64-bit Operating System for Easy Connectivity and Integration into Your Environment LXI Class C Compliant Mixed Signal Design and Analysis Automated Triggering and Decode on Parallel Buses Per-channel Threshold Settings MagniVu™ High-speed Acquisition provides 60.6 ps Fine Timing Resolution on Digital Channels With the Tektronix MSO5104, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. With a Bandwidth of 1 GHz and a sample rate of 10 GS/s ensures you have the performance you need to see fast-changing signal details. To capture long windows of signal activity while maintaining fine timing resolution, the MSO5104 offers a deep record length of up to 12.5M points standard on all channels. With Wave Inspector® controls for rapid waveform navigation, and more than 10 optional software and analysis packages for common technologies and in-depth analysis tasks, the MSO5104 from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design.

The MSO5104 is a 1 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • Channels: 4 Analog and 16 Digital
  • Sample Rate: 10 GS/s
  • Record Length: 25 Mpts
  • Up to 250 Megapoint Record Length with MultiView Zoom
  • >250,000 wfms/s Maximum Waveform Capture Rate with FastAcq
  • FastFrame Segmented Memory Acquisition Mode with >310,000 Frames per Second Capture Rate
  • Standard Passive Voltage Probes with Less than 4 pF Capacitive
  • Loading and 500 MHz or 1 GHz Analog Bandwidth
  • User-selectable Bandwidth Limit Filters for Better Low-frequency Measurement Accuracy
  • Suite of Advanced Triggers
  • Wave Inspector® Controls provide Easy Navigation and Automated Search of Waveform Data
  • MyScope® Custom Control Windows and Right Mouse Click Menus for Exceptional Efficiency
  • 53 Automated Measurements, Waveform Histograms, and FFT Analysis for Simplified Waveform Analysis
  • TekVPI® Probe Interface supports Active, Differential, and Current Probes for Automatic Scaling and Units
  • 10.4 in. (264 mm) Bright XGA Display with Touch Screen
  • Small Footprint and Lightweight – Only 8.12 in. (206 mm) Deep and Less than 15 lb. (6.7 kg)
  • Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals
  • USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter
  • Integrated 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector
  • Microsoft® Windows 7 64-bit Operating System for Easy Connectivity and Integration into Your Environment
  • LXI Class C Compliant

Mixed Signal Design and Analysis

  • Automated Triggering and Decode on Parallel Buses
  • Per-channel Threshold Settings
  • MagniVu™ High-speed Acquisition provides 60.6 ps Fine Timing Resolution on Digital Channels

With the Tektronix MSO5104, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. With a Bandwidth of 1 GHz and a sample rate of 10 GS/s ensures you have the performance you need to see fast-changing signal details. To capture long windows of signal activity while maintaining fine timing resolution, the MSO5104 offers a deep record length of up to 12.5M points standard on all channels.

With Wave Inspector® controls for rapid waveform navigation, and more than 10 optional software and analysis packages for common technologies and in-depth analysis tasks, the MSO5104 from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number MSO5104
Product Name Mixed Signal Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2204HD 12-Bit 200MHz 4Ch High Definition Oscilloscope - UPO2204HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Oscilloscopes - 1241953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details