Feature-rich Tools for Debugging Mixed Signal Designs
With the MSO/DPO5000 Mixed Signal Oscilloscope Series, you can analyze up to 20 analog and digital signals with a single instrument to quickly find and diagnose problems in complex designs. Bandwidths up to 2 GHz and sample rates up to 10 GS/s ensure you have the performance you need to see fast-changing signal details. To capture long windows of signal activity while maintaining fine timing resolution, the MSO/DPO5000 Series offers a deep record length of up to 12.5M points standard on all channels and an optional record length of up to 250M points on two channels. With Wave Inspector® controls for rapid waveform navigation, and more than 10 optional software and analysis packages for common technologies and in-depth analysis tasks, the MSO/DPO5000 Series from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design. Comprehensive Features Speed Every Stage of Debug
The MSO/DPO5000 Series offers a robust set of features to speed every stage of debugging your design – from quickly discovering an anomaly and capturing it, to searching your waveform record for the event and analyzing its characteristics and your device’s behavior.
Discover
To debug a design problem, first you must know it exists. Every design engineer spends time looking for problems in their design, a time-consuming and frustrating task without the right debug tools. The MSO/DPO5000 Series offers the industry’s most complete visualization of signals, providing fast insight into the real operation of your device. Tektronix proprietary FastAcq™ technology delivers a fast waveform capture – greater than 250,000 waveforms per second – that enables you to see glitches and other infrequent transients within seconds, revealing the true nature of device faults. A digital phosphor display with color intensity grading shows the history of a signal’s activity by using color to identify areas of the signal that occur more frequently, providing a visual display of just how often anomalies occur.
Key Performance Specifications
• 2 GHz, 1 GHz, 500 MHz, and 350 MHz Bandwidth Models
• Up to 10 GS/s Real-time Sample Rate on One or Two Channels and up to 5 GS/s on All Four Channels
• Up to 250 Megapoint Record Length with MultiView Zoom™
• >250,000 wfms/s Maximum Waveform Capture Rate with FastAcq™
• FastFrame Segmented Memory Acquisition Mode with >310,000 Frames per Second Capture Rate
• Standard Passive Voltage Probes with Less than 4 pF Capacitive Loading and 500 MHz or 1 GHz Analog Bandwidth
• 16 Digital Channels (MSO Series)
• User-selectable Bandwidth Limit Filters for Better Low-frequency Measurement Accuracy
• Suite of Advanced Triggers
Ease-of-Use Features
• Wave Inspector® Controls provide Easy Navigation and Automated Search of Waveform Data
• MyScope® Custom Control Windows and Right Mouse Click Menus for Exceptional Efficiency
• 53 Automated Measurements, Waveform Histograms, and FFT Analysis for Simplified Waveform Analysis
• TekVPI® Probe Interface supports Active, Differential, and Current Probes for Automatic Scaling and Unit
• 10.4 in. (264 mm) Bright XGA Display with Touch Screen
• Small Footprint and Lightweight – Only 8.12 in. (206 mm) Deep and Less than 15 lb. (6.7 kg)
Connectivity
• Two USB Host Ports on the Front Panel and Four on the Rear Panel for Quick and Easy Data Storage, Printing, and Connecting USB Peripherals
• USB Device Port on the Rear Panel for Easy Connection to a PC or GPIB Control with an Adapter
• Integrated 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector
• Microsoft® Windows 7 64-bit Operating System for Easy Connectivity and Integration into Your Environment
• LXI Class C Compliant
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | 70137031 |
| Product Name | Oscilloscope, 500 MHz, 4+16 Channels, 12.5M Record Length |
| Bandwidth | 500 MHz |