Tektronix, Inc. Oscilloscope, 2+16Ch, 100Mhz, 1Gsps; Product Range Tektronix MSO2012B

Description
OSCILLOSCOPE, 2+16CH, 100MHZ, 1GSPS; Product Range:MSO2000B Series; Scope Channels:2+16 Channel; Bandwidth:100MHz; Sampling Rate:1GSPS; Display Memory Depth:1 Mpts; Calculated Rise Time:3.5ns; Scope Display Type:WQVGA LCD Color RoHS Compliant: Yes
Datasheet
Description
OSCILLOSCOPE, 2+16CH, 100MHZ, 1GSPS; Product Range:MSO2000B Series; Scope Channels:2+16 Channel; Bandwidth:100MHz; Sampling Rate:1GSPS; Display Memory Depth:1 Mpts; Calculated Rise Time:3.5ns; Scope Display Type:WQVGA LCD Color RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, 2+16Ch, 100Mhz, 1Gsps; Product Range Tektronix - 28W4952 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, 2+16Ch, 100Mhz, 1Gsps; Product Range Tektronix
28W4952
Oscilloscope, 2+16Ch, 100Mhz, 1Gsps; Product Range Tektronix 28W4952
OSCILLOSCOPE, 2+16CH, 100MHZ, 1GSPS; Product Range:MSO2000B Series; Scope Channels:2+16 Channel; Bandwidth:100MHz; Sampling Rate:1GSPS; Display Memory Depth:1 Mpts; Calculated Rise Time:3.5ns; Scope Display Type:WQVGA LCD Color RoHS Compliant: Yes

OSCILLOSCOPE, 2+16CH, 100MHZ, 1GSPS; Product Range:MSO2000B Series; Scope Channels:2+16 Channel; Bandwidth:100MHz; Sampling Rate:1GSPS; Display Memory Depth:1 Mpts; Calculated Rise Time:3.5ns; Scope Display Type:WQVGA LCD Color RoHS Compliant: Yes

Supplier's Site Datasheet
Mixed Signal Oscilloscope - MSO2012B - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO2012B
Mixed Signal Oscilloscope MSO2012B
The MSO2012B is a 100 MHz, 2+16 channel Mixed Signal Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 2 Analog and 16 Digital Sample Rate: 1 GS/s Record Length: 1 Mpts 5,000 wfm/s Maximum Waveform Capture Rate Suite of Advanced Triggers Wave Inspector® Controls Provide Easy Navigation and Automated Search of Waveform Data FilterVu™ Variable Low-pass Filter Allows for Removal of Unwanted Signal Noise while still Capturing High-frequency Events 29 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis TekVPI® Probe Interface Supports Active, Differential, and Current Probes for Automatic Scaling and Units Small Footprint and Lightweight 7 in. (180 mm) Widescreen TFT-LCD Color Display Five-year warranty Connectivity USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatib le Printer Optional 10/100 Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector Optional Serial Triggering and Analysis Automated Serial Triggering, Decode, and Search Options for I2C, SPI, CAN, LIN, and RS-232/422/485/UART Mixed Signal Design and Analysis Multichannel Setup and Hold Triggering Automated Triggering, Decode, and Search on Parallel Buses All Models Include: TPP0200, 200 MHz probe One 10X Passive Probe per Analog Channel, Installation and Safety Manual and Translated Front-panel Overlay, Documentation CD, OpenChoice® Desktop Software, Calibration certificates document measurement traceability to National Metrology Institute(s) and ISO9001 Quality System Registration, Power Cord, and a five-year warranty. MSO Models also Include: One P6316 16-channel logic probe and accessory kit, and accessory bag. With a 100 MHz bandwidth and 1 GS/s sample rate, the MSO2012B delivers advanced debug features at an entry-level price. With up to 20 channels for analyzing analog and digital signals, you can quickly find and diagnose problems in complex designs. To capture long windows of signal activity while maintaining fine timing resolution, the MSO2012B offers a deep record length of 1 Mpoints standard on all channels. With Wave Inspector® controls for rapid waveform navigation and automated serial and parallel bus analysis, the MSO2012B from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design.

The MSO2012B is a 100 MHz, 2+16 channel Mixed Signal Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Channels: 2 Analog and 16 Digital
  • Sample Rate: 1 GS/s
  • Record Length: 1 Mpts
  • 5,000 wfm/s Maximum Waveform Capture Rate
  • Suite of Advanced Triggers
  • Wave Inspector® Controls Provide Easy Navigation and Automated Search of Waveform Data
  • FilterVu™ Variable Low-pass Filter Allows for Removal of Unwanted Signal Noise while still Capturing High-frequency Events
  • 29 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis
  • TekVPI® Probe Interface Supports Active, Differential, and Current Probes for Automatic Scaling and Units
  • Small Footprint and Lightweight
  • 7 in. (180 mm) Widescreen TFT-LCD Color Display
  • Five-year warranty

Connectivity

  • USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage
  • USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatible Printer
  • Optional 10/100 Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector

Optional Serial Triggering and Analysis

  • Automated Serial Triggering, Decode, and Search Options for I2C, SPI, CAN, LIN, and RS-232/422/485/UART

Mixed Signal Design and Analysis

  • Multichannel Setup and Hold Triggering
  • Automated Triggering, Decode, and Search on Parallel Buses

All Models Include:

  • TPP0200, 200 MHz probe One 10X Passive Probe per Analog Channel, Installation and Safety Manual and Translated Front-panel Overlay, Documentation CD, OpenChoice® Desktop Software, Calibration certificates document measurement traceability to National Metrology Institute(s) and ISO9001 Quality System Registration, Power Cord, and a five-year warranty.
  • MSO Models also Include: One P6316 16-channel logic probe and accessory kit, and accessory bag.

With a 100 MHz bandwidth and 1 GS/s sample rate, the MSO2012B delivers advanced debug features at an entry-level price. With up to 20 channels for analyzing analog and digital signals, you can quickly find and diagnose problems in complex designs. To capture long windows of signal activity while maintaining fine timing resolution, the MSO2012B offers a deep record length of 1 Mpoints standard on all channels.

With Wave Inspector® controls for rapid waveform navigation and automated serial and parallel bus analysis, the MSO2012B from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design.

Supplier's Site Datasheet
Mixed Signal Oscilloscope - MSO2012B - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO2012B
Mixed Signal Oscilloscope MSO2012B
The MSO2012B is a 100 MHz, 2+16 Channel mixed signal oscilloscope from Tektronix. Additional Features: Bandwidth: 100 MHz Channels: 2 Analog and 16 Digital Sample Rate: 1 GS/s Record Length: 1 Mpts 5,000 wfm/s Maximum Waveform Capture Rate Suite of Advanced Triggers Wave Inspector® Controls Provide Easy Navigation and Automated Search of Waveform Data FilterVu™ Variable Low-pass Filter Allows for Removal of Unwanted Signal Noise while still Capturing High-frequency Events 29 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis TekVPI® Probe Interface Supports Active, Differential, and Current Probes for Automatic Scaling and Units Small Footprint and Lightweight 7 in. (180 mm) Widescreen TFT-LCD Color Display Connectivity USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatib le Printer Optional Serial Triggering and Analysis Automated Serial Triggering, Decode, and Search Options for I2C, SPI, CAN, LIN, and RS-232/422/485/UART Mixed Signal Design and Analysis Multichannel Setup and Hold Triggering Automated Triggering, Decode, and Search on Parallel Buses With a 100 MHz bandwidth and 1 GS/s sample rate, the MSO2012B delivers advanced debug features at an entry-level price. With up to 20 channels for analyzing analog and digital signals, you can quickly find and diagnose problems in complex designs. To capture long windows of signal activity while maintaining fine timing resolution, the MSO2012B offers a deep record length of 1 Mpoints standard on all channels. With Wave Inspector® controls for rapid waveform navigation and automated serial and parallel bus analysis, the MSO2012B from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design. The image is for reference only. See product specification for details.

The MSO2012B is a 100 MHz, 2+16 Channel mixed signal oscilloscope from Tektronix.

Additional Features:

  • Bandwidth: 100 MHz
  • Channels: 2 Analog and 16 Digital
  • Sample Rate: 1 GS/s
  • Record Length: 1 Mpts
  • 5,000 wfm/s Maximum Waveform Capture Rate
  • Suite of Advanced Triggers
  • Wave Inspector® Controls Provide Easy Navigation and Automated Search of Waveform Data
  • FilterVu™ Variable Low-pass Filter Allows for Removal of Unwanted Signal Noise while still Capturing High-frequency Events
  • 29 Automated Measurements, and FFT Analysis for Simplified Waveform Analysis
  • TekVPI® Probe Interface Supports Active, Differential, and Current Probes for Automatic Scaling and Units
  • Small Footprint and Lightweight
  • 7 in. (180 mm) Widescreen TFT-LCD Color Display

Connectivity

  • USB 2.0 Host Port on the Front Panel for Quick and Easy Data Storage
  • USB 2.0 Device Port on Rear Panel for Easy Connection to a PC or Direct Printing to a PictBridge®-compatible Printer

Optional Serial Triggering and Analysis

  • Automated Serial Triggering, Decode, and Search Options for I2C, SPI, CAN, LIN, and RS-232/422/485/UART

Mixed Signal Design and Analysis

  • Multichannel Setup and Hold Triggering
  • Automated Triggering, Decode, and Search on Parallel Buses

With a 100 MHz bandwidth and 1 GS/s sample rate, the MSO2012B delivers advanced debug features at an entry-level price. With up to 20 channels for analyzing analog and digital signals, you can quickly find and diagnose problems in complex designs. To capture long windows of signal activity while maintaining fine timing resolution, the MSO2012B offers a deep record length of 1 Mpoints standard on all channels.

With Wave Inspector® controls for rapid waveform navigation and automated serial and parallel bus analysis, the MSO2012B from Tektronix provides the feature-rich tools you need to simplify and speed debug of your complex design.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 28W4952 MSO2012B
Product Name Oscilloscope, 2+16Ch, 100Mhz, 1Gsps; Product Range Tektronix Mixed Signal Oscilloscope
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034X - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 7251325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details