West Control Solutions MRC5000™ Chart Recorder and Data Acquisition

Description
Designed with the latest innovations in recording technology, enclosures and functionality, the MRC 5000 is slim, trim and simple. The MRC 5000 is a digital circle chart recorder capable of measuring, recording and controlling up to two process variables from a variety of inputs. Finding a place to install this recorder is easy, with its compact panel depth and short protrusion from the front panel. The mode switch, located next to the display, provides two functions. When in the PROG/CAL/TEST position, it provides access to program parameters, calibration facilities and test functions. Hardware options are matrix selectable and are shipped with default settings. The MRC 5000 directly connects to either thermocouple, RTD, mVDC, VDC, or mADC inputs. Changes in input type are easily accomplished in the field through programming. This instrument has a universal power supply, 90–264VAC line voltage at 50–60Hz. Benefits & Features Easy and simple in every aspect of operation: programming, testing and calibration Standard easy read display saves setup time, ensures proper configuration and allows for field calibration Completely assembled slim/trim design—no assembly required—reduces your panel depth and saves you money Wide range of power operation More standard input selections, time rotations and optional features Value priced basic recording
Datasheet
Description
Designed with the latest innovations in recording technology, enclosures and functionality, the MRC 5000 is slim, trim and simple. The MRC 5000 is a digital circle chart recorder capable of measuring, recording and controlling up to two process variables from a variety of inputs. Finding a place to install this recorder is easy, with its compact panel depth and short protrusion from the front panel. The mode switch, located next to the display, provides two functions. When in the PROG/CAL/TEST position, it provides access to program parameters, calibration facilities and test functions. Hardware options are matrix selectable and are shipped with default settings. The MRC 5000 directly connects to either thermocouple, RTD, mVDC, VDC, or mADC inputs. Changes in input type are easily accomplished in the field through programming. This instrument has a universal power supply, 90–264VAC line voltage at 50–60Hz. Benefits & Features Easy and simple in every aspect of operation: programming, testing and calibration Standard easy read display saves setup time, ensures proper configuration and allows for field calibration Completely assembled slim/trim design—no assembly required—reduces your panel depth and saves you money Wide range of power operation More standard input selections, time rotations and optional features Value priced basic recording
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MRC5000™ Chart Recorder and Data Acquisition -  - West Control Solutions
Gurnee, IL, USA
MRC5000™ Chart Recorder and Data Acquisition
MRC5000™ Chart Recorder and Data Acquisition
Designed with the latest innovations in recording technology, enclosures and functionality, the MRC 5000 is slim, trim and simple. The MRC 5000 is a digital circle chart recorder capable of measuring, recording and controlling up to two process variables from a variety of inputs. Finding a place to install this recorder is easy, with its compact panel depth and short protrusion from the front panel. The mode switch, located next to the display, provides two functions. When in the PROG/CAL/TEST position, it provides access to program parameters, calibration facilities and test functions. Hardware options are matrix selectable and are shipped with default settings. The MRC 5000 directly connects to either thermocouple, RTD, mVDC, VDC, or mADC inputs. Changes in input type are easily accomplished in the field through programming. This instrument has a universal power supply, 90–264VAC line voltage at 50–60Hz. Benefits & Features Easy and simple in every aspect of operation: programming, testing and calibration Standard easy read display saves setup time, ensures proper configuration and allows for field calibration Completely assembled slim/trim design—no assembly required—reduces your panel depth and saves you money Wide range of power operation More standard input selections, time rotations and optional features Value priced basic recording

Designed with the latest innovations in recording technology, enclosures and functionality, the MRC 5000 is slim, trim and simple. The MRC 5000 is a digital circle chart recorder capable of measuring, recording and controlling up to two process variables from a variety of inputs. Finding a place to install this recorder is easy, with its compact panel depth and short protrusion from the front panel.

The mode switch, located next to the display, provides two functions. When in the PROG/CAL/TEST position, it provides access to program parameters, calibration facilities and test functions. Hardware options are matrix selectable and are shipped with default settings. The MRC 5000 directly connects to either thermocouple, RTD, mVDC, VDC, or mADC inputs. Changes in input type are easily accomplished in the field through programming. This instrument has a universal power supply, 90–264VAC line voltage at 50–60Hz.

Benefits & Features

  • Easy and simple in every aspect of operation: programming, testing and calibration
  • Standard easy read display saves setup time, ensures proper configuration and allows for field calibration
  • Completely assembled slim/trim design—no assembly required—reduces your panel depth and saves you money
  • Wide range of power operation
  • More standard input selections, time rotations and optional features
  • Value priced basic recording
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Data Acquisition
Product Name MRC5000™ Chart Recorder and Data Acquisition
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount
Outputs Relay Output
User Interface Front Panel
Host Connection RS232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-1700 Digital I/O Module - SCM9B-1700 - Dataforth Corporation
Specs
Data Acquisition Input Module; Output Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details
 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details