Tektronix, Inc. Oscilloscope, 4-Ch, 500Mhz, 2.5Gsps; Product Range Tektronix MDO4054CGSA:SA6

Description
OSCILLOSCOPE, 4-CH, 500MHZ, 2.5GSPS; Product Range:MDO4000C Series; Scope Channels:4 Channel; Bandwidth:500MHz; Sampling Rate:2.5GSPS; Display Memory Depth:-; Calculated Rise Time:700ps; Scope Display Type:XGA LCD Color; Plug Type:USRoHS Compliant: Yes
Datasheet
Description
OSCILLOSCOPE, 4-CH, 500MHZ, 2.5GSPS; Product Range:MDO4000C Series; Scope Channels:4 Channel; Bandwidth:500MHz; Sampling Rate:2.5GSPS; Display Memory Depth:-; Calculated Rise Time:700ps; Scope Display Type:XGA LCD Color; Plug Type:USRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, 4-Ch, 500Mhz, 2.5Gsps; Product Range Tektronix - 68Y7760 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, 4-Ch, 500Mhz, 2.5Gsps; Product Range Tektronix
68Y7760
Oscilloscope, 4-Ch, 500Mhz, 2.5Gsps; Product Range Tektronix 68Y7760
OSCILLOSCOPE, 4-CH, 500MHZ, 2.5GSPS; Product Range:MDO4000C Series; Scope Channels:4 Channel; Bandwidth:500MHz; Sampling Rate:2.5GSPS; Display Memory Depth:-; Calculated Rise Time:700ps; Scope Display Type:XGA LCD Color; Plug Type:USRoHS Compliant: Yes

OSCILLOSCOPE, 4-CH, 500MHZ, 2.5GSPS; Product Range:MDO4000C Series; Scope Channels:4 Channel; Bandwidth:500MHz; Sampling Rate:2.5GSPS; Display Memory Depth:-; Calculated Rise Time:700ps; Scope Display Type:XGA LCD Color; Plug Type:USRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscilloscopes
Product Number 68Y7760
Product Name Oscilloscope, 4-Ch, 500Mhz, 2.5Gsps; Product Range Tektronix
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Active Tuners - MT2000E5-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details