Tektronix, Inc. Oscilloscope, 4-Ch, 350Mhz, 2.5Gsps; Product Range Tektronix MDO4034C:SA3

Description
OSCILLOSCOPE, 4-CH, 350MHZ, 2.5GSPS; Product Range:MDO4000C Series; Scope Channels:4 Channel; Bandwidth:350MHz; Sampling Rate:2.5GSPS; Display Memory Depth:-; Calculated Rise Time:1ns; Scope Display Type:XGA LCD Color; Plug Type:US RoHS Compliant: Yes
Description
OSCILLOSCOPE, 4-CH, 350MHZ, 2.5GSPS; Product Range:MDO4000C Series; Scope Channels:4 Channel; Bandwidth:350MHz; Sampling Rate:2.5GSPS; Display Memory Depth:-; Calculated Rise Time:1ns; Scope Display Type:XGA LCD Color; Plug Type:US RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, 4-Ch, 350Mhz, 2.5Gsps; Product Range Tektronix - 68Y7751 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, 4-Ch, 350Mhz, 2.5Gsps; Product Range Tektronix
68Y7751
Oscilloscope, 4-Ch, 350Mhz, 2.5Gsps; Product Range Tektronix 68Y7751
OSCILLOSCOPE, 4-CH, 350MHZ, 2.5GSPS; Product Range:MDO4000C Series; Scope Channels:4 Channel; Bandwidth:350MHz; Sampling Rate:2.5GSPS; Display Memory Depth:-; Calculated Rise Time:1ns; Scope Display Type:XGA LCD Color; Plug Type:US RoHS Compliant: Yes

OSCILLOSCOPE, 4-CH, 350MHZ, 2.5GSPS; Product Range:MDO4000C Series; Scope Channels:4 Channel; Bandwidth:350MHz; Sampling Rate:2.5GSPS; Display Memory Depth:-; Calculated Rise Time:1ns; Scope Display Type:XGA LCD Color; Plug Type:US RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscilloscopes
Product Number 68Y7751
Product Name Oscilloscope, 4-Ch, 350Mhz, 2.5Gsps; Product Range Tektronix
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Firmware & Utilities - MT2001B - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO1154HD 150MHz 4Ch MSO - MSO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Digital Storage Oscilloscopes - SDS1304CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers