Tektronix, Inc. Oscilloscope, 4-Ch, 350Mhz, 2.5Gsps; Product Range Tektronix MDO4034C:SA0

Description
OSCILLOSCOPE, 4-CH, 350MHZ, 2.5GSPS; Product Range:MDO4000C Series; Scope Channels:4 Channel; Bandwidth:350MHz; Sampling Rate:2.5GSPS; Display Memory Depth:-; Calculated Rise Time:1ns; Scope Display Type:XGA LCD Color; Plug Type:US RoHS Compliant: Yes
Description
OSCILLOSCOPE, 4-CH, 350MHZ, 2.5GSPS; Product Range:MDO4000C Series; Scope Channels:4 Channel; Bandwidth:350MHz; Sampling Rate:2.5GSPS; Display Memory Depth:-; Calculated Rise Time:1ns; Scope Display Type:XGA LCD Color; Plug Type:US RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, 4-Ch, 350Mhz, 2.5Gsps; Product Range Tektronix - 68Y7749 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, 4-Ch, 350Mhz, 2.5Gsps; Product Range Tektronix
68Y7749
Oscilloscope, 4-Ch, 350Mhz, 2.5Gsps; Product Range Tektronix 68Y7749
OSCILLOSCOPE, 4-CH, 350MHZ, 2.5GSPS; Product Range:MDO4000C Series; Scope Channels:4 Channel; Bandwidth:350MHz; Sampling Rate:2.5GSPS; Display Memory Depth:-; Calculated Rise Time:1ns; Scope Display Type:XGA LCD Color; Plug Type:US RoHS Compliant: Yes

OSCILLOSCOPE, 4-CH, 350MHZ, 2.5GSPS; Product Range:MDO4000C Series; Scope Channels:4 Channel; Bandwidth:350MHz; Sampling Rate:2.5GSPS; Display Memory Depth:-; Calculated Rise Time:1ns; Scope Display Type:XGA LCD Color; Plug Type:US RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscilloscopes
Product Number 68Y7749
Product Name Oscilloscope, 4-Ch, 350Mhz, 2.5Gsps; Product Range Tektronix
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
UPO2104 100MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2406596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details