Tektronix, Inc. Mixed Domain Oscilloscope MDO4024C

Description
The MDO4024C is a 200 MHz, 4 channel Mixed Domain Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Bandwidth is upgradeable up to 1 GHz Channels: 4 Sample Rate: 2.5 GS/s 20 M record length on all channels > 340,000 wfm/s maximum waveform capture rate Performance 6-in-1 integrated oscilloscope with synchronized insights into analog, digital and spectral signals Digital Voltmeter / Frequency Counter (Free with product registration) 4-digit AC RMS, DC, and AC+DC RMS voltage measurements 5-digit frequency measurements TPP0500B: 500 MHz bandwidth, 10X, 3.9 pF. One passive voltage probe per analog channel Warranty: Three-year warranty covering all parts and labor on the MDO4000C instrument. One-year warranty covering parts and labor on included probes. Typical Applications: Embedded design Power design EMI troubleshooting Wireless troubleshooting Education Manufacturing Test and Troubleshooting Spectrum Analyzer (Optional) Frequency range of 9 kHz - 3 GHz or 9 kHz - 6 GHz Ultra-wide capture bandwidth ≥1 GHz Time-synchronized capture of spectrum analyzer with analog and digital acquisitions Frequency vs. time, amplitude vs. time, and phase vs. time waveforms Arbitrary/Function Generator (Optional) 13 predefined waveform types 50 MHz waveform generation 128 k arbitrary generator record length 250 MS/s arbitrary generator sample rate Logic Analyzer (Optional) 16 digital channels 20 M record length on all channels 60.6 ps timing resolution Protocol Analyzer (Optional) Serial bus support for I2C, SPI, RS-232/422/485/UART, USB 2.0, Ethernet, CAN, CAN FD, LIN, FlexRay, MIL-STD-1553, and Audio standards Digital Voltmeter / Frequency Counter (Free with product registration) 4-digit AC RMS, DC, and AC+DC RMS voltage measurements 5-digit frequency measurements The MDO4024C has the performance you need to solve the toughest embedded design challenges quickly and efficiently. When configured with an integrated spectrum analyzer, it is the only instrument that provides simultaneous and synchronized acquisition of analog, digital and spectrum, ideal for incorporating wireless communications (IoT) and EMI troubleshooting. The MDO4024C is completely customizable and fully upgradeable so you can add the instruments you need now–or later.
Datasheet
Description
The MDO4024C is a 200 MHz, 4 channel Mixed Domain Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Bandwidth is upgradeable up to 1 GHz Channels: 4 Sample Rate: 2.5 GS/s 20 M record length on all channels > 340,000 wfm/s maximum waveform capture rate Performance 6-in-1 integrated oscilloscope with synchronized insights into analog, digital and spectral signals Digital Voltmeter / Frequency Counter (Free with product registration) 4-digit AC RMS, DC, and AC+DC RMS voltage measurements 5-digit frequency measurements TPP0500B: 500 MHz bandwidth, 10X, 3.9 pF. One passive voltage probe per analog channel Warranty: Three-year warranty covering all parts and labor on the MDO4000C instrument. One-year warranty covering parts and labor on included probes. Typical Applications: Embedded design Power design EMI troubleshooting Wireless troubleshooting Education Manufacturing Test and Troubleshooting Spectrum Analyzer (Optional) Frequency range of 9 kHz - 3 GHz or 9 kHz - 6 GHz Ultra-wide capture bandwidth ≥1 GHz Time-synchronized capture of spectrum analyzer with analog and digital acquisitions Frequency vs. time, amplitude vs. time, and phase vs. time waveforms Arbitrary/Function Generator (Optional) 13 predefined waveform types 50 MHz waveform generation 128 k arbitrary generator record length 250 MS/s arbitrary generator sample rate Logic Analyzer (Optional) 16 digital channels 20 M record length on all channels 60.6 ps timing resolution Protocol Analyzer (Optional) Serial bus support for I2C, SPI, RS-232/422/485/UART, USB 2.0, Ethernet, CAN, CAN FD, LIN, FlexRay, MIL-STD-1553, and Audio standards Digital Voltmeter / Frequency Counter (Free with product registration) 4-digit AC RMS, DC, and AC+DC RMS voltage measurements 5-digit frequency measurements The MDO4024C has the performance you need to solve the toughest embedded design challenges quickly and efficiently. When configured with an integrated spectrum analyzer, it is the only instrument that provides simultaneous and synchronized acquisition of analog, digital and spectrum, ideal for incorporating wireless communications (IoT) and EMI troubleshooting. The MDO4024C is completely customizable and fully upgradeable so you can add the instruments you need now–or later.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Domain Oscilloscope - MDO4024C - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Domain Oscilloscope
MDO4024C
Mixed Domain Oscilloscope MDO4024C
The MDO4024C is a 200 MHz, 4 channel Mixed Domain Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Bandwidth is upgradeable up to 1 GHz Channels: 4 Sample Rate: 2.5 GS/s 20 M record length on all channels > 340,000 wfm/s maximum waveform capture rate Performance 6-in-1 integrated oscilloscope with synchronized insights into analog, digital and spectral signals Digital Voltmeter / Frequency Counter (Free with product registration) 4-digit AC RMS, DC, and AC+DC RMS voltage measurements 5-digit frequency measurements TPP0500B: 500 MHz bandwidth, 10X, 3.9 pF. One passive voltage probe per analog channel Warranty: Three-year warranty covering all parts and labor on the MDO4000C instrument. One-year warranty covering parts and labor on included probes. Typical Applications: Embedded design Power design EMI troubleshooting Wireless troubleshooting Education Manufacturing Test and Troubleshooting Spectrum Analyzer (Optional) Frequency range of 9 kHz - 3 GHz or 9 kHz - 6 GHz Ultra-wide capture bandwidth ≥1 GHz Time-synchronized capture of spectrum analyzer with analog and digital acquisitions Frequency vs. time, amplitude vs. time, and phase vs. time waveforms Arbitrary/Function Generator (Optional) 13 predefined waveform types 50 MHz waveform generation 128 k arbitrary generator record length 250 MS/s arbitrary generator sample rate Logic Analyzer (Optional) 16 digital channels 20 M record length on all channels 60.6 ps timing resolution Protocol Analyzer (Optional) Serial bus support for I2C, SPI, RS-232/422/485/UART, USB 2.0, Ethernet, CAN, CAN FD, LIN, FlexRay, MIL-STD-1553, and Audio standards Digital Voltmeter / Frequency Counter (Free with product registration) 4-digit AC RMS, DC, and AC+DC RMS voltage measurements 5-digit frequency measurements The MDO4024C has the performance you need to solve the toughest embedded design challenges quickly and efficiently. When configured with an integrated spectrum analyzer, it is the only instrument that provides simultaneous and synchronized acquisition of analog, digital and spectrum, ideal for incorporating wireless communications (IoT) and EMI troubleshooting. The MDO4024C is completely customizable and fully upgradeable so you can add the instruments you need now–or later.

The MDO4024C is a 200 MHz, 4 channel Mixed Domain Oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • Bandwidth is upgradeable up to 1 GHz
  • Channels: 4
  • Sample Rate: 2.5 GS/s
  • 20 M record length on all channels
  • > 340,000 wfm/s maximum waveform capture rate
  • Performance 6-in-1 integrated oscilloscope with synchronized insights into analog, digital and spectral signals
  • Digital Voltmeter / Frequency Counter (Free with product registration)
  • 4-digit AC RMS, DC, and AC+DC RMS voltage measurements
  • 5-digit frequency measurements
  • TPP0500B: 500 MHz bandwidth, 10X, 3.9 pF. One passive voltage probe per analog channel
  • Warranty: Three-year warranty covering all parts and labor on the MDO4000C instrument. One-year warranty covering parts and labor on included probes.

Typical Applications:

  • Embedded design
  • Power design
  • EMI troubleshooting
  • Wireless troubleshooting
  • Education
  • Manufacturing Test and Troubleshooting

Spectrum Analyzer (Optional)

  • Frequency range of 9 kHz - 3 GHz or 9 kHz - 6 GHz
  • Ultra-wide capture bandwidth ≥1 GHz
  • Time-synchronized capture of spectrum analyzer with analog and digital acquisitions
  • Frequency vs. time, amplitude vs. time, and phase vs. time waveforms

Arbitrary/Function Generator (Optional)

  • 13 predefined waveform types
  • 50 MHz waveform generation
  • 128 k arbitrary generator record length
  • 250 MS/s arbitrary generator sample rate

Logic Analyzer (Optional)

  • 16 digital channels
  • 20 M record length on all channels
  • 60.6 ps timing resolution

Protocol Analyzer (Optional)

  • Serial bus support for I2C, SPI, RS-232/422/485/UART, USB 2.0, Ethernet, CAN, CAN FD, LIN, FlexRay, MIL-STD-1553, and Audio standards

Digital Voltmeter / Frequency Counter (Free with product registration)

  • 4-digit AC RMS, DC, and AC+DC RMS voltage measurements
  • 5-digit frequency measurements

The MDO4024C has the performance you need to solve the toughest embedded design challenges quickly and efficiently. When configured with an integrated spectrum analyzer, it is the only instrument that provides simultaneous and synchronized acquisition of analog, digital and spectrum, ideal for incorporating wireless communications (IoT) and EMI troubleshooting. The MDO4024C is completely customizable and fully upgradeable so you can add the instruments you need now–or later.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number MDO4024C
Product Name Mixed Domain Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2102-S 100MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2102-S - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000E2-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 7251145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details