Danaher Motion Servo Motor M13021225

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, LSM, 230 V, WITH SINGLE TURN HIGH RESOLUTION ENCODER / WITH KEYWAY, LSM75-29-602-S-0KA, 5000 RPM, 29 IN-LB CONTINUOUS /117 PEAK TORQUE, SINGLE-TURN HIGH RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, LSM, 230 V, WITH SINGLE TURN HIGH RESOLUTION ENCODER / WITH KEYWAY, LSM75-29-602-S-0KA, 5000 RPM, 29 IN-LB CONTINUOUS /117 PEAK TORQUE, SINGLE-TURN HIGH RESOLUTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 51574928 - Radwell International
Willingboro, NJ, United States
Servo Motor
51574928
Servo Motor 51574928
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, LSM, 230 V, WITH SINGLE TURN HIGH RESOLUTION ENCODER / WITH KEYWAY, LSM75-29-602-S-0KA, 5000 RPM, 29 IN-LB CONTINUOUS /117 PEAK TORQUE, SINGLE-TURN HIGH RESOLUTION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, LSM, 230 V, WITH SINGLE TURN HIGH RESOLUTION ENCODER / WITH KEYWAY, LSM75-29-602-S-0KA, 5000 RPM, 29 IN-LB CONTINUOUS /117 PEAK TORQUE, SINGLE-TURN HIGH RESOLUTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 51574928
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

50mm 165:1 Micro Linear Servo - P8-50-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details