Danaher Motion Servo Motor M062-FF-206

Description
STEPPER MOTOR, NEMA 23, 2 STACK, 1.5 AMPS, SLO-SYN. FREE 2 YEAR RADWELL WARRANTY
Description
STEPPER MOTOR, NEMA 23, 2 STACK, 1.5 AMPS, SLO-SYN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 8729584 - Radwell International
Willingboro, NJ, United States
Servo Motor
8729584
Servo Motor 8729584
STEPPER MOTOR, NEMA 23, 2 STACK, 1.5 AMPS, SLO-SYN. FREE 2 YEAR RADWELL WARRANTY

STEPPER MOTOR, NEMA 23, 2 STACK, 1.5 AMPS, SLO-SYN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 8729584
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 21665883 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
165:1 micro linear servo 100mm - P8-100-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details