Current Sensor 6A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
CURRENT TRANSDUCER, 6A, PCB; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-; Current Measuring Range AC:-19.2A to 19.2A; Response Time:400ns; Accuracy %:0.2%; Product RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Current Sensors | Current Sensors |
| Product Number | 398-1000-ND | 44W8453 |
| Product Name | Current Sensors | Current Transducer, 6A, Pcb; Sensor Output Lem |
| Loop Type | Closed Loop | |
| Technology | Hall-Effect | |
| Mounting / Configuration | Module, Single Pass Through | |
| Electrical Output | Voltage | Voltage |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |