Danaher Corporation Current Sensors LTS 15-NP

Description
Current Sensor 15A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote
Description
Current Sensor 15A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Sensor, Closed Loop, 48A, 400Ns, part number 03P9860, is designed for the electronic measurement of DC, AC, and pulsed currents with galvanic separation between the primary and secondary circuits. It features a primary nominal RMS current of 15A and a measuring range of ±48A, with an overload capability of up to 250A. The sensor operates with a unipolar supply voltage of 5V and provides an analog output voltage that varies with the primary current. This sensor is characterized by excellent accuracy of ±0.2% at nominal current and a linearity error of less than 0.1%. It has a fast response time of 400ns and a wide frequency bandwidth, making it suitable for applications requiring precise current measurements. The device is housed in an insulating plastic case and is compact for PCB mounting, with a mass of 10g. The sensor is suitable for various industrial applications, including AC variable speed drives, servo motor drives, uninterruptible power supplies (UPS), and switched-mode power supplies (SMPS). It operates effectively in ambient temperatures ranging from -40°C to +85°C and complies with relevant safety standards, ensuring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Current Sensor, Closed Loop, 48A, 400Ns, part number 03P9860, is designed for the electronic measurement of DC, AC, and pulsed currents with galvanic separation between the primary and secondary circuits. It features a primary nominal RMS current of 15A and a measuring range of ±48A, with an overload capability of up to 250A. The sensor operates with a unipolar supply voltage of 5V and provides an analog output voltage that varies with the primary current. This sensor is characterized by excellent accuracy of ±0.2% at nominal current and a linearity error of less than 0.1%. It has a fast response time of 400ns and a wide frequency bandwidth, making it suitable for applications requiring precise current measurements. The device is housed in an insulating plastic case and is compact for PCB mounting, with a mass of 10g. The sensor is suitable for various industrial applications, including AC variable speed drives, servo motor drives, uninterruptible power supplies (UPS), and switched-mode power supplies (SMPS). It operates effectively in ambient temperatures ranging from -40°C to +85°C and complies with relevant safety standards, ensuring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1001-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1001-ND
Current Sensors 398-1001-ND
Current Sensor 15A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 15A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Current Sensor, Closed Loop, 48A, 400Ns; Sensor Output Lem - 03P9860 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, Closed Loop, 48A, 400Ns; Sensor Output Lem
03P9860
Current Sensor, Closed Loop, 48A, 400Ns; Sensor Output Lem 03P9860
CURRENT SENSOR, CLOSED LOOP, 48A, 400NS; Sensor Output:Closed Loop; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-48A to 48A; Current Measuring Range AC:-48A to 48A; Response Time:400ns RoHS Compliant: Yes

CURRENT SENSOR, CLOSED LOOP, 48A, 400NS; Sensor Output:Closed Loop; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-48A to 48A; Current Measuring Range AC:-48A to 48A; Response Time:400ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1001-ND 03P9860
Product Name Current Sensors Current Sensor, Closed Loop, 48A, 400Ns; Sensor Output Lem
Loop Type Closed Loop Closed Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548338-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
Current Sensors - 448-TLE4971A075N5UE0001XUMA1DKR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
3 suppliers
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers