| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | LT2005-S-ND |
| Product Name | Current Sensors |
| Loop Type | Closed Loop |
| Technology | Hall-Effect |
| Mounting / Configuration | Module, Single Pass Through |
| Electrical Output | Outputs an analog current signal |
| Operating Temperature | 32 to 158 F (0 to 70 C) |