Gems Sensors & Controls Level Switch LS-7 Series Type 9

Description
External Mounting Stainless Steel Construction Complies with FDA Food Contact Regulations Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. All stainless steel material construction complies with FDA food contact regulations. Type 9 - 316 Stainless Steel body with 316 SS, nylon or polypropylene float.
Datasheet
Description
External Mounting Stainless Steel Construction Complies with FDA Food Contact Regulations Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. All stainless steel material construction complies with FDA food contact regulations. Type 9 - 316 Stainless Steel body with 316 SS, nylon or polypropylene float.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Switch - LS-7 Series Type 9 - Gems Sensors & Controls
Plainville, CT, USA
External Mounting Stainless Steel Construction Complies with FDA Food Contact Regulations Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. All stainless steel material construction complies with FDA food contact regulations. Type 9 - 316 Stainless Steel body with 316 SS, nylon or polypropylene float.
  • External Mounting
  • Stainless Steel Construction
  • Complies with FDA Food Contact Regulations

Built for durability, our LS-7 Series switches utilize stainless steel, or zinc bodies. Ideal for any small tank or vessel destined for a rugged environment. All stainless steel material construction complies with FDA food contact regulations.

Type 9 - 316 Stainless Steel body with 316 SS, nylon or polypropylene float.

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number LS-7 Series Type 9
Product Name Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 700S14A0B-0455 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 98’ CABLED - CNCR 190 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Float Switches - 1919510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details