Gems Sensors & Controls Single-Point Level Switch LS-7 Series Type 5

Description
Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water and Broad Chemicals Versaplast is Ideal for Corrosive Fluids These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 5 - Polypropylene, Nylon or Versaplast
Datasheet
Description
Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water and Broad Chemicals Versaplast is Ideal for Corrosive Fluids These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 5 - Polypropylene, Nylon or Versaplast
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Point Level Switch - LS-7 Series Type 5 - Gems Sensors & Controls
Plainville, CT, USA
Single-Point Level Switch
LS-7 Series Type 5
Single-Point Level Switch LS-7 Series Type 5
Nylon is Ideal for Oils and Fuels NSF-Approved Polypropylene is Ideal for Potable Water and Broad Chemicals Versaplast is Ideal for Corrosive Fluids These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals. Type 5 - Polypropylene, Nylon or Versaplast
  • Nylon is Ideal for Oils and Fuels
  • NSF-Approved Polypropylene is Ideal for Potable Water and Broad Chemicals
  • Versaplast is Ideal for Corrosive Fluids

These low-cost units are ideal for high volume use in small tanks and vessels. Engineered plastics construction offers broad compatibility in water, oils and chemicals.

Type 5 - Polypropylene, Nylon or Versaplast

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number LS-7 Series Type 5
Product Name Single-Point Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 585-00630 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 100 psi (70.38 m H2O)
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
ToughSonic 200 Series - TS-200.14 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.5 to 168 inch (88.9 to 4267 mm)
Media Type Liquid
View Details
Level Sensors - 1936777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 1450 psi (1021 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details