Gems Sensors & Controls Float Switches LS-240-3E NO

Description
Bilge Level Switch, N/O, SPST, 10 bar
Request a Quote
Description
Bilge Level Switch, N/O, SPST, 10 bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 1228409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
1228409
Float Switches 1228409
Bilge Level Switch, N/O, SPST, 10 bar

Bilge Level Switch, N/O, SPST, 10 bar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 1228409
Product Name Float Switches
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - float-switch - 159300261 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Level Sensors - 1936737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Linear Displacement and Level Measurement Probe - SANTEST GYKM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 47.24 inch (15 to 1200 mm)
Level Measurement Type Continuous Level
View Details