Offers broad chemical compatibility for general purpose use. Also ideal for oils and water. A medium-size solution for ultra-pure liquid level sensing. Made of corrosion resistant PTFE for low particle generation.
| Gems Sensors & Controls | |
|---|---|
| Product Category | Level Sensors |
| Product Number | LS-1700TFE Series |
| Product Name | Single-Point Level Switch |
| Device Classification | Sensor Only |
| Number of Switch Points Range | 1 (#) |
| Media Type | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level |