Gems Sensors & Controls Liquid Level Meter

Description
Easily Scaled in any Engineering Units From -19999 to 99999 Large 18mm (.71") High Red or Green Display Front Panel MIN, MAX and Alarm Reset Functions Strain Gauge Meters for Millivolt Transducers Process Meters for Amplified Transducers High or Low Alarms The DM28 meter line is easily programmed to read out in any engineering units (psi, bar, Kg/cm2) and can be retro fitted in the field with plug in boards. Units can be scaled by applying known loads to the sensors or purely by software keystrokes without requiring any electronic instrumentation. Scaling for the meter using up to 10 points can compensate for non-linear signals and profiling curved tanks in level applications. The display color (red or green), latching or non-latching alarms and the optional analog outputs are all programmable. The meter also features a help character that indicates max, min, and normal operation, it also gives additional help when programming. The DM28 meter line is available in 5 different models.
Datasheet
Description
Easily Scaled in any Engineering Units From -19999 to 99999 Large 18mm (.71") High Red or Green Display Front Panel MIN, MAX and Alarm Reset Functions Strain Gauge Meters for Millivolt Transducers Process Meters for Amplified Transducers High or Low Alarms The DM28 meter line is easily programmed to read out in any engineering units (psi, bar, Kg/cm2) and can be retro fitted in the field with plug in boards. Units can be scaled by applying known loads to the sensors or purely by software keystrokes without requiring any electronic instrumentation. Scaling for the meter using up to 10 points can compensate for non-linear signals and profiling curved tanks in level applications. The display color (red or green), latching or non-latching alarms and the optional analog outputs are all programmable. The meter also features a help character that indicates max, min, and normal operation, it also gives additional help when programming. The DM28 meter line is available in 5 different models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Meter -  - Gems Sensors & Controls
Plainville, CT, USA
Liquid Level Meter
Liquid Level Meter
Easily Scaled in any Engineering Units From -19999 to 99999 Large 18mm (.71") High Red or Green Display Front Panel MIN, MAX and Alarm Reset Functions Strain Gauge Meters for Millivolt Transducers Process Meters for Amplified Transducers High or Low Alarms The DM28 meter line is easily programmed to read out in any engineering units (psi, bar, Kg/cm2) and can be retro fitted in the field with plug in boards. Units can be scaled by applying known loads to the sensors or purely by software keystrokes without requiring any electronic instrumentation. Scaling for the meter using up to 10 points can compensate for non-linear signals and profiling curved tanks in level applications. The display color (red or green), latching or non-latching alarms and the optional analog outputs are all programmable. The meter also features a help character that indicates max, min, and normal operation, it also gives additional help when programming. The DM28 meter line is available in 5 different models.
  • Easily Scaled in any Engineering Units From -19999 to 99999
  • Large 18mm (.71") High Red or Green Display
  • Front Panel MIN, MAX and Alarm Reset Functions
  • Strain Gauge Meters for Millivolt Transducers
  • Process Meters for Amplified Transducers
  • High or Low Alarms

The DM28 meter line is easily programmed to read out in any engineering units (psi, bar, Kg/cm2) and can be retro fitted in the field with plug in boards. Units can be scaled by applying known loads to the sensors or purely by software keystrokes without requiring any electronic instrumentation. Scaling for the meter using up to 10 points can compensate for non-linear signals and profiling curved tanks in level applications. The display color (red or green), latching or non-latching alarms and the optional analog outputs are all programmable. The meter also features a help character that indicates max, min, and normal operation, it also gives additional help when programming. The DM28 meter line is available in 5 different models.

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Name Liquid Level Meter
Device Classification Sensor System
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Liquid Level Gauge - LMG100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Water-Level Sensors - 700S14A0B-0012 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
80 GHZ COMPACT NON-CONTACT RADAR 26’ CABLED - CNCR 110 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details