CURRENT SENSOR HE/CL 300A
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 398-LF305-S/SP10-ND |
| Product Name | Current Sensors |
| Loop Type | Closed Loop |
| Technology | Hall-Effect |
| Mounting / Configuration | Module, Single Pass Through |
| Electrical Output | Outputs an analog current signal |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |