Danaher Corporation Current Sensors LAH 50-P

Description
Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1008-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1008-ND
Current Sensors 398-1008-ND
Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Current Sensor 50A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 50A, Pcb; Sensor Output Lem - 44W8442 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 50A, Pcb; Sensor Output Lem
44W8442
Current Transducer, 50A, Pcb; Sensor Output Lem 44W8442
CURRENT TRANSDUCER, 50A, PCB; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.25%; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CURRENT TRANSDUCER, 50A, PCB; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.25%; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1008-ND 44W8442
Product Name Current Sensors Current Transducer, 50A, Pcb; Sensor Output Lem
Loop Type Closed Loop Closed Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS725KMATR-30AB-T - 859350-ACS725KMATR-30AB-T - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Current Sensors - TLI4970D025T4XUMA1TR-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration 8-PowerTDFN
Electrical Output SPI
View Details
4 suppliers