Danaher Corporation Current Sensors LAH 25-NP

Description
Current Sensor 8A, 12A, 25A (Selectable) 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 8A, 12A, 25A (Selectable) 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1007-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1007-ND
Current Sensors 398-1007-ND
Current Sensor 8A, 12A, 25A (Selectable) 1 Channel Hall Effect, Closed Loop Bidirectional Module

Current Sensor 8A, 12A, 25A (Selectable) 1 Channel Hall Effect, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 25A, Pcb; Sensor Output Lem - 44W8441 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 25A, Pcb; Sensor Output Lem
44W8441
Current Transducer, 25A, Pcb; Sensor Output Lem 44W8441
CURRENT TRANSDUCER, 25A, PCB; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.3%; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CURRENT TRANSDUCER, 25A, PCB; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.3%; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1007-ND 44W8441
Product Name Current Sensors Current Transducer, 25A, Pcb; Sensor Output Lem
Loop Type Closed Loop Closed Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS758ECB-200U-PSF-T - 909247-ACS758ECB-200U-PSF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Broadband Current Probe - Model BCP-619 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2548332-1 - TE Connectivity
Specs
Current 2000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details