Danaher Corporation Current Sensors LAH 100-P

Description
Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1009-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1009-ND
Current Sensors 398-1009-ND
Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Current Sensor 100A 1 Channel Hall Effect, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 100A, Pcb; Sensor Output Lem - 44W8440 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 100A, Pcb; Sensor Output Lem
44W8440
Current Transducer, 100A, Pcb; Sensor Output Lem 44W8440
CURRENT TRANSDUCER, 100A, PCB; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.25%; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CURRENT TRANSDUCER, 100A, PCB; Sensor Output:Closed Loop; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:0.25%; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1009-ND 44W8440
Product Name Current Sensors Current Transducer, 100A, Pcb; Sensor Output Lem
Loop Type Closed Loop Closed Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2946-855-805/2000-1001-ND - DigiKey
Specs
Mounting / Configuration Module, Single Pass Through
Operating Temperature 23 to 122 F (-5 to 50 C)
Current 2000 amps
View Details
Current Sensors - 620-1230-6-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
View Details
3 suppliers
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details