Superior Electric Variable Transformer; Transformer Type Superior Electric L2M216C

Description
VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:280V; Output Current:1.5A; Constant Current Load:-; Knob Rotation:CCW, CW RoHS Compliant: Yes
Datasheet
Description
VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:280V; Output Current:1.5A; Constant Current Load:-; Knob Rotation:CCW, CW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Transformer Type Superior Electric - 91F5312 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
91F5312
Variable Transformer; Transformer Type Superior Electric 91F5312
VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:280V; Output Current:1.5A; Constant Current Load:-; Knob Rotation:CCW, CW RoHS Compliant: Yes

VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:280V; Output Current:1.5A; Constant Current Load:-; Knob Rotation:CCW, CW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 91F5312
Product Name Variable Transformer; Transformer Type Superior Electric
Other Transformer Types / Applications Constant Current Transformer; Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497-AJ80 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 240 volts
Power Rating (VA) 80 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - Power Transformers - 1182M15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers