Superior Electric Variable Transformer; Transformer Type Superior Electric L10C

Description
VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:60Hz; Input Voltage:120V; Output Voltage:132V; Output Current:-; Constant Current Load:1.75A; Knob Rotation:CCW, CW
Datasheet
Description
VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:60Hz; Input Voltage:120V; Output Voltage:132V; Output Current:-; Constant Current Load:1.75A; Knob Rotation:CCW, CW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Transformer; Transformer Type Superior Electric - 79W050 - Newark, An Avnet Company
Chicago, IL, United States
Variable Transformer; Transformer Type Superior Electric
79W050
Variable Transformer; Transformer Type Superior Electric 79W050
VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:60Hz; Input Voltage:120V; Output Voltage:132V; Output Current:-; Constant Current Load:1.75A; Knob Rotation:CCW, CW

VARIABLE TRANSFORMER; Transformer Type:-; Construction Type:-; No. of Phases:Single Phase; Frequency Range:60Hz; Input Voltage:120V; Output Voltage:132V; Output Current:-; Constant Current Load:1.75A; Knob Rotation:CCW, CW

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 79W050
Product Name Variable Transformer; Transformer Type Superior Electric
Other Transformer Types / Applications Constant Current Transformer; Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details