Triad Magnetics CST206/CST306 Series High Frequency Current Sense Transformers CST306-2A

Description
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.
Request a Quote Datasheet
Description
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CST206/CST306 Series High Frequency Current Sense Transformers - CST306-2A - Triad Magnetics
Perris, California, United States
CST206/CST306 Series High Frequency Current Sense Transformers
CST306-2A
CST206/CST306 Series High Frequency Current Sense Transformers CST306-2A
Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.

Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor.
These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL rated 130 ºC materials. Both models are available with a center tap option.

Supplier's Site
Current Sense Transformers - 237-1106-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-1106-ND
Current Sense Transformers 237-1106-ND
25A Current Sense Transformer 20kHz ~ 200kHz 1.55Ohm Max 14mH Through Hole

25A Current Sense Transformer 20kHz ~ 200kHz 1.55Ohm Max 14mH Through Hole

Buy Now Datasheet
Current Sense Transformer; Turns Ratio Triad Magnetics - 89M4948 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Transformer; Turns Ratio Triad Magnetics
89M4948
Current Sense Transformer; Turns Ratio Triad Magnetics 89M4948
CURRENT SENSE TRANSFORMER; Turns Ratio:1:100; Inductance:14mH; Primary Current:25A; ET Constant:1000Vµs; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:1.55ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

CURRENT SENSE TRANSFORMER; Turns Ratio:1:100; Inductance:14mH; Primary Current:25A; ET Constant:1000Vµs; Frequency Range:20kHz to 200kHz; DC Resistance Secondary:1.55ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
CST306-2A
Transformers - Current Sense Transformers CST306-2A
CURR SENSE XFMR 25A T/H

CURR SENSE XFMR 25A T/H

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number CST306-2A 237-1106-ND 89M4948 CST306-2A
Product Name CST206/CST306 Series High Frequency Current Sense Transformers Current Sense Transformers Current Sense Transformer; Turns Ratio Triad Magnetics Transformers - Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F48-050-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
CST206/CST306 Series High Frequency Current Sense Transformers - CST206-2A - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Switch Mode Transformers
Operating Frequency 20 to 200000 Hz
View Details
6 suppliers
1723 Ohm Primary DC Resistance J Series Audio Transformer - A-68J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers