Kollmorgen Corporation High-Torque Stepper Motors KM

Description
The KM Series of high-torque stepper motors is available in NEMA 23, 34 and 42 frame sizes (60, 90 and 110 mm), offering a wide range of models for most stepper applications. Nominal holding torques range from 0.52 to 30.8 N-m (74 to 4,360 oz-in). These motors provide a cost-effective, high-performance alternative to pneumatic, hydraulic and servo motor systems. Features KM06 models: NEMA 23 (60 mm) motors available in 3 stack lengths with torque ratings from 0.38 to 2.47 N-m (54 to 350 oz-in) nominal holding torque KM09 models: NEMA 34 (90 mm) motors available in 3 stack lengths with torque ratings from 2.15 to 8.15 N-m (305 to 1,155 oz-in) nominal holding torque KM11 models: NEMA 42 (110 mm) motors available in 3 stack lengths with torque ratings from 7.3 to 26.5 N-m (1,030 to 3,750 oz-in) nominal holding torque Speeds up to 3,000 RPM meet the velocity requirements of most high torque applications
Description
The KM Series of high-torque stepper motors is available in NEMA 23, 34 and 42 frame sizes (60, 90 and 110 mm), offering a wide range of models for most stepper applications. Nominal holding torques range from 0.52 to 30.8 N-m (74 to 4,360 oz-in). These motors provide a cost-effective, high-performance alternative to pneumatic, hydraulic and servo motor systems. Features KM06 models: NEMA 23 (60 mm) motors available in 3 stack lengths with torque ratings from 0.38 to 2.47 N-m (54 to 350 oz-in) nominal holding torque KM09 models: NEMA 34 (90 mm) motors available in 3 stack lengths with torque ratings from 2.15 to 8.15 N-m (305 to 1,155 oz-in) nominal holding torque KM11 models: NEMA 42 (110 mm) motors available in 3 stack lengths with torque ratings from 7.3 to 26.5 N-m (1,030 to 3,750 oz-in) nominal holding torque Speeds up to 3,000 RPM meet the velocity requirements of most high torque applications

Suppliers

Company
Product
Description
Supplier Links
High-Torque Stepper Motors - KM - Kollmorgen Corporation
Radford, VA, USA
High-Torque Stepper Motors
KM
High-Torque Stepper Motors KM
The KM Series of high-torque stepper motors is available in NEMA 23, 34 and 42 frame sizes (60, 90 and 110 mm), offering a wide range of models for most stepper applications. Nominal holding torques range from 0.52 to 30.8 N-m (74 to 4,360 oz-in). These motors provide a cost-effective, high-performance alternative to pneumatic, hydraulic and servo motor systems. Features KM06 models: NEMA 23 (60 mm) motors available in 3 stack lengths with torque ratings from 0.38 to 2.47 N-m (54 to 350 oz-in) nominal holding torque KM09 models: NEMA 34 (90 mm) motors available in 3 stack lengths with torque ratings from 2.15 to 8.15 N-m (305 to 1,155 oz-in) nominal holding torque KM11 models: NEMA 42 (110 mm) motors available in 3 stack lengths with torque ratings from 7.3 to 26.5 N-m (1,030 to 3,750 oz-in) nominal holding torque Speeds up to 3,000 RPM meet the velocity requirements of most high torque applications

The KM Series of high-torque stepper motors is available in NEMA 23, 34 and 42 frame sizes (60, 90 and 110 mm), offering a wide range of models for most stepper applications. Nominal holding torques range from 0.52 to 30.8 N-m (74 to 4,360 oz-in). These motors provide a cost-effective, high-performance alternative to pneumatic, hydraulic and servo motor systems.

Features

  • KM06 models: NEMA 23 (60 mm) motors available in 3 stack lengths with torque ratings from 0.38 to 2.47 N-m (54 to 350 oz-in) nominal holding torque
  • KM09 models: NEMA 34 (90 mm) motors available in 3 stack lengths with torque ratings from 2.15 to 8.15 N-m (305 to 1,155 oz-in) nominal holding torque
  • KM11 models: NEMA 42 (110 mm) motors available in 3 stack lengths with torque ratings from 7.3 to 26.5 N-m (1,030 to 3,750 oz-in) nominal holding torque
  • Speeds up to 3,000 RPM meet the velocity requirements of most high torque applications
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Stepper Motors (rotary)
Product Number KM
Product Name High-Torque Stepper Motors
Holding Torque 74 to 4361 In-oz (52 to 3080 N-cm)
Rotor Inertia 0.0015 to 0.4700 oz-in-sec² (0.0109 to 3.32 kg-cm²)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series AM0820 Two phase, 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1500 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
DSMH Series Hybrid Stepping Motor - Model DSM5750H-x8075 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 113 In-oz (80 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Servo motor - EMMS-AS-55-S-HS-RR-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 0.4900 amps
Continuous Torque 2.7 In-lbs (3.16 kg-cm)
View Details