Danaher Motion Servo Motor JR12M4CH

Description
SERVO MOTOR DC 60.8DC .53HP 3000RPM. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR DC 60.8DC .53HP 3000RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 1167370 - Radwell International
Willingboro, NJ, United States
Servo Motor
1167370
Servo Motor 1167370
SERVO MOTOR DC 60.8DC .53HP 3000RPM. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR DC 60.8DC .53HP 3000RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 1167370
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Servo Motor - 120684623 - Radwell International
Specs
Commutation Brushless
View Details