Eagle Signal Controls Tachometer Display Panel; No. Of Digits / Alpha Eagle Signal HT100

Description
TACHOMETER DISPLAY PANEL; No. of Digits / Alpha:5; Digit Height:10.5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:45°C RoHS Compliant: NA
Datasheet
Description
TACHOMETER DISPLAY PANEL; No. of Digits / Alpha:5; Digit Height:10.5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:45°C RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tachometer Display Panel; No. Of Digits / Alpha Eagle Signal - 92F2801 - Newark, An Avnet Company
Chicago, IL, United States
Tachometer Display Panel; No. Of Digits / Alpha Eagle Signal
92F2801
Tachometer Display Panel; No. Of Digits / Alpha Eagle Signal 92F2801
TACHOMETER DISPLAY PANEL; No. of Digits / Alpha:5; Digit Height:10.5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:45°C RoHS Compliant: NA

TACHOMETER DISPLAY PANEL; No. of Digits / Alpha:5; Digit Height:10.5mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:0°C; Operating Temperature Max:45°C RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 92F2801
Product Name Tachometer Display Panel; No. Of Digits / Alpha Eagle Signal
Operating Temperature 32 to 113 F (0 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Series Preset Counter, PS2 CP - PS2CPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details
Counters - 100109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Reset to Zero
Number of Digits 5
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details