Eagle Signal Controls Cycl-Flex Series Reset Electric Timer; Product Range Eagle Signal HP5-5-A6

Description
CYCL-FLEX SERIES RESET ELECTRIC TIMER; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:1min; Time Max:30min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A RoHS Compliant: NA
Description
CYCL-FLEX SERIES RESET ELECTRIC TIMER; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:1min; Time Max:30min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Cycl-Flex Series Reset Electric Timer; Product Range Eagle Signal - 14C3504 - Newark, An Avnet Company
Chicago, IL, United States
Cycl-Flex Series Reset Electric Timer; Product Range Eagle Signal
14C3504
Cycl-Flex Series Reset Electric Timer; Product Range Eagle Signal 14C3504
CYCL-FLEX SERIES RESET ELECTRIC TIMER; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:1min; Time Max:30min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A RoHS Compliant: NA

CYCL-FLEX SERIES RESET ELECTRIC TIMER; Product Range:HP5 Series; Timer Functions:Reset; No. of Timing Ranges:1Ranges; Time Min:1min; Time Max:30min; Timer Output:Solid State; Supply Voltage Max:120VAC; Current Rating Nom:10A RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 14C3504
Product Name Cycl-Flex Series Reset Electric Timer; Product Range Eagle Signal
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

TR Series Multifunction Timer - TR-015 Timer - Fargo Controls, Inc.
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.61 - Electronic staircase timer - 14618230P000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Clocks - 2805534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
View Details