LEM HO-NP series multi-range current transducers for the electronic measurement of current. The HO-NP series can measure dc, ac and pulsed current with galvanic separation between the primary and the secondary circuit.
Open loop multi-range current transducer,Voltage output,Low power consumption,Fixed offset and sensitivity,Small size and space saving,High immunity to external interference,Suitabl
Sensor Technology = Open Loop
Output Current Range = 19 - 25mA
Nominal Current = -100 - 100A
Supply Voltage = 4.5 - 5.5 V
Mounting Type = PCB Mount
Frequency Bandwidth = 350 kHz
Bore Size = 1.75mm
Accuracy = ±1.5 %
Minimum Operating Temperature = -40°C
Series = HO
CURRENT SENSOR, 40A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-100A to 100A; Current Measuring Range AC:-100A to 100A; Response Time:2.5µs; Accuracy RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Current Sensors | Current Sensors |
Product Number | 1383467 | 99Y7987 |
Product Name | Current Sensor, 40A, Voltage O/p, 5Vdc; Sensor Output Lem | |
Loop Type | Open Loop | |
Mounting / Configuration | Printed Circuit Board; PCB Mount | |
Electrical Output | Outputs an analog current signal | Voltage |
Operating Temperature | -40 F (-40 C) | |
Current | -100 to 100 amps | -100 to 100 amps |