Danaher Corporation Current Sensor, 100A, Voltage O/p, 5Vdc; Sensor Output Lem HO 100-/SP30

Description
CURRENT SENSOR, 100A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-250A to 250A; Current Measuring Range AC:-250A to 250A; Response Time:3.5µs; AccuracyRoHS Compliant: Yes
Datasheet
Description
CURRENT SENSOR, 100A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-250A to 250A; Current Measuring Range AC:-250A to 250A; Response Time:3.5µs; AccuracyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensor, 100A, Voltage O/p, 5Vdc; Sensor Output Lem - 99Y7963 - Newark, An Avnet Company
Chicago, IL, United States
Current Sensor, 100A, Voltage O/p, 5Vdc; Sensor Output Lem
99Y7963
Current Sensor, 100A, Voltage O/p, 5Vdc; Sensor Output Lem 99Y7963
CURRENT SENSOR, 100A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-250A to 250A; Current Measuring Range AC:-250A to 250A; Response Time:3.5µs; AccuracyRoHS Compliant: Yes

CURRENT SENSOR, 100A, VOLTAGE O/P, 5VDC; Sensor Output:Voltage; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Current Measuring Range DC:-250A to 250A; Current Measuring Range AC:-250A to 250A; Response Time:3.5µs; AccuracyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 99Y7963
Product Name Current Sensor, 100A, Voltage O/p, 5Vdc; Sensor Output Lem
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor ICs - 2584097 - RS Components, Ltd.
Infineon Technologies AG
Specs
Mounting / Configuration PG-SSO-2-4
Current 0.0070 amps
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details